web counter

STMicroelectronics TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of TRANSIL™ series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics TRANSIL™ series TVS Diodes.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
SMA4F10A400 W TVS IN SMA FLAT20892RFQ
SMA4F11A400 W TVS IN SMA FLAT9975RFQ
SM6HT30ATVS DIODE 25.6V 41.5V SMB83500BUY
SMA4F70A400 W 70 V TVS IN SMA FLAT8979BUY
SMA6T47AYTVS DIODE 40VWM 73.6VC SMA3760BUY
Technical Documents

Description


STMicroelectronics TRANSIL™ series TVS diodes are designed to protect sensitive electronic components from voltage transients caused by lightning, electrostatic discharge (ESD), and other transient voltage events. They are available in a variety of packages, including SMA, SMB, SMC, and SMD, and offer a wide range of breakdown voltages from 5V to 600V. The series also features low clamping voltage, fast response time, and low leakage current. The TRANSIL™ series is ideal for protecting sensitive electronic components in automotive, industrial, and consumer applications.



Features


* Low clamping voltage

* Low leakage current

* High surge capability

* High reliability

* Low capacitance



Applications


* Automotive electronics

* Industrial electronics

* Telecommunications

* Computer peripherals

* Consumer electronics

* Power supplies

* Medical equipment

* Portable electronics

* Automotive lighting

* Automotive sensors

* Automotive ECUs


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics TRANSIL™ series TVS - Diodes?

1. Littelfuse TVS Diode Arrays 2. Vishay Transient Voltage Suppressors 3. Bourns Transient Voltage Suppressors 4. ON Semiconductor Transient Voltage Suppressors 5. Infineon Transient Voltage Suppressors 6. NXP Transient Voltage Suppressors 7. Texas Instruments Transient Voltage Suppressors 8. ROHM Transient Voltage Suppressors 9. Diodes Incorporated Transient Voltage Suppressors 10. Microchip Transient Voltage Suppressors

What are the differences between the types of STMicroelectronics TRANSIL™ series TVS - Diodes?

1. Breakdown Voltage: The breakdown voltage of a TRANSIL™ series TVS diode is the voltage at which the diode begins to conduct current. Different TRANSIL™ series TVS diodes have different breakdown voltages, ranging from 5V to 600V.  2. Clamping Voltage: The clamping voltage of a TRANSIL™ series TVS diode is the voltage at which the diode begins to limit the current flow. Different TRANSIL™ series TVS diodes have different clamping voltages, ranging from 5V to 600V.  3. Peak Pulse Power: The peak pulse power of a TRANSIL™ series TVS diode is the maximum amount of power that the diode can handle before it fails. Different TRANSIL™ series TVS diodes have different peak pulse power ratings, ranging from 1W to 10kW.  4. Response Time: The response time of a TRANSIL™ series TVS diode is the amount of time it takes for the diode to begin limiting the current flow. Different TRANSIL™ series TVS diodes have different response times, ranging from 1ns to 100ns.  5. Operating Temperature: The operating temperature of a TRANSIL™ series TVS diode is the temperature range in which the diode can be used. Different TRANSIL™ series TVS diodes have different operating temperature ranges, ranging from -55°C to +175°C.