web counter

STMicroelectronics UltraFASTmesh™ series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of UltraFASTmesh™ series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics UltraFASTmesh™ series Single MOSFETs Transistors.

Applications

  • Pro audio, video & signage
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
STH260N6F6-6MOSFET POWER MOSFET20000RFQ
STFI24NM60NMOSFET N-Ch 600V 0.168 Ohm 17A MDmesh II1217RFQ
STI400N4F6MOSFET N-CH 40V 120A I2PAK829RFQ
STP17N62K3MOSFET N-CH 620V 15A TO-22024750RFQ
STFI13N95K3MOSFET N CH 950V 10A I2PAKFP4000RFQ
STI34N65M5MOSFET N-CH 650V 28A I2PAK1220RFQ
STWA75N60DM6N-CHANNEL 600 V, 0.032 OHM TYP.,338RFQ
STL33N60DM6N-CHANNEL 600 V, 125 MOHM TYP.,2735RFQ
STH265N6F6-6AGMOSFET N-CH 60V 180A H2PAK-620000RFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
STP130N8F7MOSFET N-CHANNEL 80V 80A TO2201000RFQ
STFU24N60M2MOSFET N-CH 600V 18A TO-220FP400RFQ
STI24N60M6NCHANNEL 600 V 105 MOHM TYP. 22340RFQ
STW38N65M5-4MOSFET N-CH 650V 30A TO247-4L720RFQ
STWA75N60M6N-CHANNEL 600 V 32 MOHM TYP. 729000RFQ
STWA70N65DM6N-CHANNEL 650 V, 0.035 OHM TYP.,30RFQ
STWA68N60M6N-CHANNEL 600 V 35 MOHM TYP. 63590RFQ
Technical Documents

Description


STMicroelectronics UltraFASTmesh™ series Transistors are a family of high-performance, low-voltage, low-power FETs and MOSFETs designed for use in a wide range of applications. The UltraFASTmesh™ series offers superior switching performance, low on-resistance, and low gate charge, making them ideal for high-speed switching applications. The series also features a wide range of package options, including single, dual, and quad packages, allowing for flexibility in design. With their low-voltage and low-power characteristics, the UltraFASTmesh™ series is ideal for use in portable and battery-powered devices.



Features


1. UltraFASTmesh™ series transistors are designed to provide high-speed switching performance with low on-resistance and low gate charge.


2. They are available in a variety of packages, including DPAK, SOT-223, and TO-220, and are suitable for a wide range of applications.


3. The transistors feature a low gate-to-source capacitance, which helps reduce switching losses and improve efficiency.


4. The transistors also feature a low gate-to-drain capacitance, which helps reduce switching times and improve performance.


5. The transistors are designed to operate at high frequencies, up to 1.2GHz, and are suitable for high-speed switching applications.



Applications


1. The UltraFASTmesh™ series transistors are suitable for a wide range of applications, including power management, motor control, and switching power supplies.


2. They are also suitable for high-speed switching applications, such as in telecommunications and networking equipment.


3. The transistors are also suitable for automotive applications, such as in engine control systems and powertrain control systems.


4. The transistors are also suitable for consumer electronics applications, such as in audio amplifiers and digital signal processing.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics UltraFASTmesh™ series Transistors - FETs, MOSFETs - Single?

"1. Infineon OptiMOS™ series Transistors - FETs, MOSFETs - Single 2. ON Semiconductor N-Channel MOSFETs - Single 3. Vishay Siliconix N-Channel MOSFETs - Single 4. Texas Instruments NexFET™ Power MOSFETs - Single 5. Fairchild Semiconductor N-Channel MOSFETs - Single 6. Diodes Incorporated N-Channel MOSFETs - Single 7. ROHM Semiconductor N-Channel MOSFETs - Single 8. Toshiba N-Channel MOSFETs - Single 9. NXP Semiconductors N-Channel MOSFETs - Single 10. Renesas Electronics N-Channel MOSFETs - Single"

What are the differences between the types of STMicroelectronics UltraFASTmesh™ series Transistors - FETs, MOSFETs - Single?

"FETs (Field Effect Transistors): FETs are unipolar transistors that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. FETs are typically used in low-power applications due to their low power consumption.  MOSFETs (Metal Oxide Semiconductor Field Effect Transistors): MOSFETs are also unipolar transistors, but they use a metal oxide layer to control the flow of current. They are used in a variety of applications, including power management, switching, and signal processing. MOSFETs are typically used in high-power applications due to their high power efficiency.  Single: Single transistors are single-channel transistors, meaning they have one source, one drain, and one gate. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. Single transistors are typically used in low-power applications due to their low power consumption."