web counter

Texas Instruments 65ELT series Logic - Translators, Level Shifters

Introduction, stock information and FAQs of 65ELT series Voltage Translators & Level Shifters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 65ELT series Voltage Translators & Level Shifters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN65ELT21DIC, PECL TO TTL TRANSLATOR, SOIC-820000BUY
SN65ELT21DGKRIC TRNSLTR UNIDIRECTIONAL 8VSSOP11BUY
SN65ELT23DGKIC TRNSLTR UNIDIRECTIONAL 8VSSOP25RFQ
SN65ELT20DGKRIC TRNSLTR UNIDIRECTIONAL 8VSSOP20000RFQ
SN65ELT20DR5V TTL to Differential PECL Translator 8-SOIC -40 to 8594BUY
SN65ELT23DGKR5V Dual Differential PECL Buffer to TTL Translator 8-VSSOP -40 to 8575BUY
SN65ELT22DGKR5V Dual TTL to Differential PECL Translator 8-VSSOP -40 to 8528BUY
SN65ELT22D5V Dual TTL to Differential PECL Translator 8-SOIC -40 to 853000BUY
SN65ELT20DIC TRNSLTR UNIDIRECTIONAL 8SOIC58BUY
SN65ELT20DGK5V TTL to Differential PECL Translator 8-VSSOP -40 to 8518BUY
SN65ELT23DIC TRNSLTR UNIDIRECTIONAL 8SOIC5BUY
SN65ELT21DGKTranslator PECL to TTL 1-CH Unidirectional 8-Pin VSSOP Tube1000BUY
SN65ELT21DRIC XLATOR TTL-DIFF PECL 5V 8SOIC293BUY
SN65ELT23DRIC TRNSLTR UNIDIRECTIONAL 8SOIC760BUY
SN65ELT22DR5V Dual TTL to Differential PECL Translator 8-SOIC -40 to 85650000BUY
SN65ELT22DGK5V Dual TTL to Differential PECL Translator 8-VSSOP -40 to 8523BUY
Technical Documents

Description


The Texas Instruments 65ELT series Logic-Translators, Level Shifters are a family of devices designed to provide a simple, cost-effective solution for translating between logic families. The 65ELT series is capable of translating between TTL, CMOS, and ECL logic levels, and can be used to interface between different logic families. The 65ELT series is available in a variety of packages, including DIP, SOIC, and TSSOP, and is designed to operate over a wide temperature range. The 65ELT series is ideal for applications requiring a low-cost, low-power solution for translating between logic families.



Features


• Low-voltage operation: 1.65 V to 5.5 V

• Low-power consumption: 1.2 mA (typical)

• High-speed operation: tpd = 4 ns (typical)

• Low-voltage logic-level translation

• High-voltage logic-level translation

• High-voltage tolerant inputs

• High-current outputs

• ESD protection

• Available in 8-pin SOIC and 8-pin TSSOP packages



Applications


• Automotive

• Industrial

• Medical

• Consumer

• Computing

• Networking

• Telecommunications

• Portable Electronics


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 65ELT series Logic - Translators, Level Shifters?

1. NXP 74LVC Series Logic - Translators, Level Shifters 2. STMicroelectronics 74LVC Series Logic - Translators, Level Shifters 3. ON Semiconductor 74LVC Series Logic - Translators, Level Shifters 4. Microchip Technology 74LVC Series Logic - Translators, Level Shifters 5. Fairchild Semiconductor 74LVC Series Logic - Translators, Level Shifters 6. Renesas Electronics 74LVC Series Logic - Translators, Level Shifters 7. Maxim Integrated 74LVC Series Logic - Translators, Level Shifters 8. Analog Devices 74LVC Series Logic - Translators, Level Shifters

What are the differences between the types of Texas Instruments 65ELT series Logic - Translators, Level Shifters?

The Texas Instruments 65ELT series Logic-Translators are designed to convert logic levels between two different voltage domains. They are available in two different types:  1. Level Shifters: These are used to convert logic levels between two different voltage domains, while maintaining the same logic level. They are ideal for applications where the logic levels need to be shifted between two different voltage domains, but the logic levels remain the same.  2. Translators: These are used to convert logic levels between two different voltage domains, while changing the logic level. They are ideal for applications where the logic levels need to be shifted between two different voltage domains, and the logic levels need to be changed.