web counter

Texas Instruments 65EPT series Logic - Translators, Level Shifters

Introduction, stock information and FAQs of 65EPT series Voltage Translators & Level Shifters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 65EPT series Voltage Translators & Level Shifters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN65EPT23DTEXAS INSTRUMENTS - SN65EPT23D - IC, RECEIVER, DIFF, ECL/PECL, 8SO9600BUY
SN65EPT22DR3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-SOIC -40 to 857BUY
SN65EPT22D3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-SOIC -40 to 851000BUY
SN65EPT21DGKRIC TRNSLTR UNIDIRECTIONAL 8VSSOP10BUY
SN65EPT23DGKIC TRNSLTR UNIDIRECTIONAL 8VSSOP6820BUY
SN65EPT22DGKIC TRNSLTR UNIDIRECTIONAL 8VSSOP695BUY
SN65EPT23DRIC TRNSLTR UNIDIRECTIONAL 8SOIC9630RFQ
SN65EPT21DGKIC TRNSLTR UNIDIRECTIONAL 8VSSOP4RFQ
SN65EPT22DGKRBUFFER DUAL LVPECL 3.3V 8VSSOP2500BUY
SN65EPT23DGKRIC TRNSLTR UNIDIRECTIONAL 8VSSOP26RFQ
SN65EPT21DRIC TRNSLTR UNIDIRECTIONAL 8SOIC47BUY
SN65EPT21DIC, RECEIVER, DIFF, ECL/PECL, 8SO65RFQ
Technical Documents

Description


The Texas Instruments 65EPT series Logic-Translators, Level Shifters are a family of devices designed to provide a simple, cost-effective solution for translating between logic families. The 65EPT series is capable of translating between TTL, CMOS, and ECL logic levels, and can be used to interface between different logic families. The 65EPT series is available in a variety of packages, including DIP, SOIC, and TSSOP, and is designed to operate over a wide temperature range. The 65EPT series is ideal for applications requiring a low-cost, low-power solution for translating between logic families.



Features


• Low-voltage operation: 1.65 V to 5.5 V

• Low-power consumption: < 1 μA

• High-speed operation: tpd = 4 ns

• High-impedance outputs: IOH = -1 μA

• Low-capacitance inputs: CIN = 0.5 pF

• Low-capacitance outputs: COUT = 0.5 pF

• High-noise immunity: VNIH = VNIL = 0.8 V

• ESD protection: > 8 kV HBM



Applications


• Interfacing between low-voltage and high-voltage logic systems

• Level shifting between 1.8 V, 2.5 V, 3.3 V, and 5 V logic systems

• Interfacing between logic systems with different logic thresholds

• Interfacing between logic systems with different logic levels

• Interfacing between logic systems with different logic families

• Interfacing between logic systems with different logic speeds


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 65EPT series Logic - Translators, Level Shifters?

1. NXP 74LVC Series Logic - Translators, Level Shifters 2. STMicroelectronics STLV Series Logic - Translators, Level Shifters 3. ON Semiconductor NCV Series Logic - Translators, Level Shifters 4. Microchip Technology MCP Series Logic - Translators, Level Shifters 5. Analog Devices ADG Series Logic - Translators, Level Shifters

What are the differences between the types of Texas Instruments 65EPT series Logic - Translators, Level Shifters?

The Texas Instruments 65EPT series Logic-Translators are designed to convert between two different logic families, such as TTL and CMOS. They are used to interface between two different logic families, allowing for communication between them.  The Texas Instruments 65EPT series Level Shifters are designed to convert between two different logic levels, such as 3.3V and 5V. They are used to interface between two different logic levels, allowing for communication between them. The Level Shifters also have the ability to adjust the output voltage level to match the input voltage level, allowing for compatibility between different logic families.