web counter

Texas Instruments 7400 series Logic - Gates and Inverters

Introduction, stock information and FAQs of 7400 series Gates & Inverters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 7400 series Gates & Inverters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
SN7406NIC INVERTER OPEN COL 6CH 14DIP433RFQ
SN7404NIC INVERTER 6CH 6-INP 14DIP468RFQ
SN7416NTEXAS INSTRUMENTS - SN7416N - Buffer / Line Driver, TTL16, 4.75 V to 5.25 V, DIP-14250RFQ
SN7414NInverter Schmitt Trigger 6-Element Bipolar 14-Pin PDIP Tube15RFQ
SN7416NSRBuffer/Driver 6-CH Inverting Open Collector Bipolar 14-Pin SOP T/R39RFQ
SN7404DRIC HEX INVERTER 14-SOIC4RFQ
SN74128NSRIC GATE NOR 4CH 2-INP 14-SO1114RFQ
SN7414DInverter Schmitt Trigger 6-Element Bipolar 14-Pin SOIC Tube225RFQ
SN7416DRIC INVERTER HEX 1INPUT 14SOIC2454RFQ
SN7438DRIC GATE NAND 4CH 2-INP 14SOIC48475RFQ
SN7406DG4IC INVERTER OPEN COL 6CH 14SOIC277BUY
SN7406DE4IC INVERTER OPEN COL 6CH 14SOIC1195BUY
SN7405NG4IC INVERTER OPEN COL 6CH 14DIP46BUY
SN7414DG4IC HEX SCHMITT-TRIG INV 14-SOIC268BUY
SN7400DG4IC GATE NAND 4CH 2-INP 14-SOIC3250BUY
SN7400NSRG4Logic Gates Quad 2-input Pos- NAND0RFQ
SN7400DRG4IC GATE NAND 4CH 2-INP 14-SOIC0RFQ
SN7404NSRIC INVERTER 6CH 6-INP 14SOP0RFQ
SN74128NNOR Gate 4-Element 2-IN Bipolar 14-Pin PDIP Tube60RFQ
SN7425NNOR Gate 2-Element 4-IN Bipolar 14-Pin PDIP Tube480RFQ
Technical Documents

The Texas Instruments 7400 series Logic Gates and Inverters are a family of integrated circuits (ICs) that were first introduced in the early 1970s. These ICs are used in a wide variety of digital logic applications, such as computers, calculators, and other electronic devices. The 7400 series ICs are based on the TTL (Transistor-Transistor Logic) technology, which is a type of digital logic circuit that uses transistors to switch between two logic states. The 7400 series ICs are available in a variety of packages, including DIP (Dual In-line Package), SOIC (Small Outline Integrated Circuit), and PLCC (Plastic Leaded Chip Carrier). The 7400 series ICs are widely used in many applications, such as logic gates, flip-flops, counters, and multiplexers.


Features


• Low power consumption

• High speed operation

• Wide range of logic functions

• High noise immunity

• Low propagation delay

• High input impedance

• Low output impedance

• High fan-out capability

• Low cost


Applications


• Digital logic circuits

• Computer systems

• Automotive systems

• Industrial control systems

• Telecommunications systems

• Medical equipment

• Security systems

• Robotics

• Avionics systems

• Military systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 7400 series Logic - Gates and Inverters?

1. Fairchild Semiconductor 74HC/HCT/HCU/HCMOS Logic Gates and Inverters 2. ON Semiconductor 74AC/ACT/ACU/ACMOS Logic Gates and Inverters 3. NXP Semiconductors 74ABT/BCT/BCU/BCMOS Logic Gates and Inverters 4. STMicroelectronics 74ALS/ALVC/ALVCH/ALVCMOS Logic Gates and Inverters 5. Renesas Electronics 74LV/LVT/LVU/LVCMOS Logic Gates and Inverters 6. Microchip Technology 74F/FCT/FCU/FCMOS Logic Gates and Inverters 7. Toshiba 74VHCT/VHCU/VHCMOS Logic Gates and Inverters 8. Analog Devices 74LVC/LVT/LVU/LVCMOS Logic Gates and Inverters 9. Maxim Integrated 74AHC/AHCT/AHCU/AHCMOS Logic Gates and Inverters 10. Silicon Labs 74LVT/LVU/LVCMOS Logic Gates and Inverters

What are the differences between the types of Texas Instruments 7400 series Logic - Gates and Inverters?

The 7400 series of logic gates and inverters are integrated circuits (ICs) that contain transistors, diodes, and resistors. The main difference between the two types is that logic gates are used to perform logical operations, while inverters are used to invert the logic level of a signal. Logic gates can be used to create complex logic functions, while inverters are used to convert a logic level from one state to another. Logic gates are also used to create logic circuits, while inverters are used to convert a signal from one voltage level to another.