web counter

Texas Instruments 74AS series Logic - Gates and Inverters

Introduction, stock information and FAQs of 74AS series Gates & Inverters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74AS series Gates & Inverters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74AS1000ANNAND Gate 4-Element 2-IN Bipolar 14-Pin PDIP Tube100RFQ
SN74AS04DRIC HEX INVERTER 14-SOIC1748RFQ
SN74AS808BNIC GATE AND 6CH 2-INP 20DIP585RFQ
SN74AS832BNOR Gate 6-Element 2-IN Bipolar 20-Pin PDIP Tube90RFQ
SN74AS00DNAND Gate 4-Element 2-IN Bipolar 14-Pin SOIC Tube2RFQ
SN74AS00NQuad 2-INPUT Positive-nand Gate PDIP142200RFQ
SN74AS804BNIC GATE NAND 6CH 2-INP 20-DIP494RFQ
SN74AS21DLogic Gates Dual 4-Input Positive-AND Gates71BUY
SN74AS00NSRLogic Gates Quadruple 2-Input Positive-NAND gates14850RFQ
SN74AS02NSRNOR Gate 4-Element 2-IN Bipolar 14-Pin SOP T/R1957RFQ
SN74AS32NSRLogic Gates Quadruple 2-Input Positive-OR Gates1845RFQ
SN74AS32DRIC GATE OR 4CH 2-INP 14-SOIC33RFQ
SN74AS02DRIC GATE NOR 4CH 2-INP 14-SOIC50000RFQ
SN74AS1000ANSRLogic Gates Quad 2-Input pos- NAND buffer/driver2000BUY
SN74AS1032ANLogic Gates Quad 2-Input Pos-OR Buffers/Drivers10000RFQ
SN74AS08NIC GATE AND 4CH 2-INP 14-DIP1381RFQ
SN74AS21NAND Gate 2-Element 4-IN Bipolar 14-Pin PDIP Tube2204RFQ
SN74AS27DIC GATE NOR 3CH 3-INP 14-SOIC393RFQ
SN74AS11NIC GATE AND 3CH 3-INP 14DIP98RFQ
SN74AS1004ANSRDriver 6-CH Inverting Bipolar 14-Pin SOP T/R8100RFQ
Technical Documents

Description


The Texas Instruments 74AS series Logic Gates and Inverters are a family of integrated circuits designed for use in digital logic circuits. These devices are designed to provide high-speed, low-power operation and are available in a variety of packages. The 74AS series includes a wide range of logic gates and inverters, including AND, OR, NAND, NOR, XOR, and XNOR gates, as well as inverters. The 74AS series is designed to operate at a supply voltage of 3.3V and can handle input voltages up to 5.5V. The 74AS series is also designed to be compatible with TTL logic levels, making it ideal for interfacing with other TTL logic devices.



Features


• Low power consumption

• High speed operation

• Low input and output capacitance

• Low input and output leakage current

• High noise immunity


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74AS series Logic - Gates and Inverters?

The 74AS series of logic gates and inverters from Texas Instruments are CMOS logic devices that offer high speed, low power consumption, and low noise. The main difference between the two types is that logic gates are used to perform logic operations on two or more inputs, while inverters are used to invert the logic level of a single input. Logic gates can be used to create complex logic functions, while inverters are used to create a single output that is the opposite of the input.

What are the differences between the types of Texas Instruments 74AS series Logic - Gates and Inverters?

1. NXP 74AHC series Logic Gates and Inverters 2. STMicroelectronics 74AHCT series Logic Gates and Inverters 3. ON Semiconductor 74ACT series Logic Gates and Inverters 4. Fairchild 74AC series Logic Gates and Inverters 5. Microchip 74LVC series Logic Gates and Inverters 6. Renesas 74FCT series Logic Gates and Inverters 7. Toshiba 74F series Logic Gates and Inverters 8. Silicon Labs 74LVT series Logic Gates and Inverters 9. Analog Devices 74HC series Logic Gates and Inverters 10. Maxim Integrated 74HCU series Logic Gates and Inverters