web counter

Texas Instruments 74HCT series Logic - Gates and Inverters

Introduction, stock information and FAQs of 74HCT series Gates & Inverters

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of Texas Instruments 74HCT series Gates & Inverters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
  • Medical
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
CD74HCT10M96High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 1255000BUY
CD74HCT00MTEXAS INSTRUMENTS - CD74HCT00M - QUAD NAND GATE, 2I/P, SOIC-14290BUY
SN74HCT04PWIC INVERTER 6CH 6-INP 14TSSOP3000BUY
CD74HCT02MTEXAS INSTRUMENTS - CD74HCT02M - QUAD NOR GATE, 2I/P, SOIC-1477BUY
CD74HCT32MIC GATE OR 4CH 2-INP 14SOIC200BUY
CD74HCT11MHigh Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125567BUY
CD74HCT21MIC GATE AND 2CH 4-INP 14-SOIC16BUY
CD74HCT11EIC GATE AND 3CH 3-INP 14DIP591BUY
CD74HCT20EIC GATE NAND 2CH 4-INP 14DIP99BUY
CD74HCT10EIC GATE NAND 3CH 3-INP 14DIP3000BUY
CD74HCT32EIC GATE OR 4CH 2-INP 14-DIP20BUY
CD74HCT86EHigh Speed CMOS Logic Quad 2-Input Exclusive-O Gates 14-PDIP -55 to 12568BUY
SN74HCT32DIC GATE OR 4CH 2-INP 14-SOIC1044RFQ
SN74HCT04DInverter; Hex Inverter; .5 V (min.), .5 V (max.); 10 Pf (max.); SOIC0RFQ
SN74HCT04NIC INVERTER 6CH 6-INP 14DIP40RFQ
SN74HCT14NIC INVERTER SCHMITT 6CH 14DIP0RFQ
SN74HCT08DIC GATE AND 4CH 2-INP 14SOIC1900BUY
CD74HCT27MLogic Gates Hi-Speed CMOS Logic 3 3-Input NOR Gate28350BUY
SN74HCT02PWIC GATE NOR 4CH 2-INP 14-TSSOP3120BUY
SN74HCT32PWLogic Gates Quadruple 2-Input Positive-OR Gates5BUY
Technical Documents

The Texas Instruments 74HCT series Logic Gates and Inverters are a family of high-speed, low-power CMOS logic devices. They are designed to operate from a single 5V power supply and provide high-speed logic functions with low power consumption. The 74HCT series is compatible with the TTL logic family and is ideal for use in mixed-signal applications. The 74HCT series features a wide range of logic gates and inverters, including AND, OR, NAND, NOR, XOR, XNOR, and NOT gates. The 74HCT series also includes Schmitt-trigger inverters, which provide improved noise immunity and improved switching characteristics. The 74HCT series is available in a variety of packages, including DIP, SOIC, and TSSOP.


Features


• Low power Schottky technology

• High noise immunity

• Low input current

• Low input capacitance

• High speed

• High noise immunity

• Low power consumption

• High noise immunity

• Low input current

• Low input capacitance

• High speed

• High noise immunity

• Low power consumption

• High noise immunity

• Low input current

• Low input capacitance

• High speed

• High noise immunity

• Low power consumption


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Telecommunications

• Aerospace

• Military

• Networking

• Automation

• Robotics

• Security

• Test and Measurement


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74HCT series Logic - Gates and Inverters?

1. NXP 74HC Series Logic Gates and Inverters 2. STMicroelectronics 74HC Series Logic Gates and Inverters 3. ON Semiconductor 74HC Series Logic Gates and Inverters 4. Fairchild 74HC Series Logic Gates and Inverters 5. Renesas 74HC Series Logic Gates and Inverters 6. Microchip 74HC Series Logic Gates and Inverters 7. Analog Devices 74HC Series Logic Gates and Inverters 8. Maxim Integrated 74HC Series Logic Gates and Inverters

What are the differences between the types of Texas Instruments 74HCT series Logic - Gates and Inverters?

The 74HCT series of logic gates and inverters are CMOS logic devices that are designed to be compatible with TTL logic levels. The main difference between the two types is that the logic gates are used to perform logic operations such as AND, OR, and NOT, while the inverters are used to invert the logic level of an input signal. The 74HCT series of logic gates and inverters are designed to operate at lower power levels than the standard TTL logic devices, making them ideal for use in low-power applications.