web counter

Texas Instruments 74HCU series Logic - Gates and Inverters

Introduction, stock information and FAQs of 74HCU series Gates & Inverters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74HCU series Gates & Inverters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74HCU04DRIC HEX INVERTER 14-SOIC1000BUY
CD74HCU04M96Inverter 6-Element CMOS 14-Pin SOIC T/R2669BUY
SN74HCU04PWIC INVERTER 6CH 6-INP 14TSSOP11BUY
CD74HCU04PWRIC INVERTER HEX HS 14TSSOP5500RFQ
SN74HCU04DRG4IC INVERTER 6CH 6-INP 14SOIC1559RFQ
CD74HCU04QPWRQ1IC INVERTER HEX 14TSSOP300BUY
CD74HCU04M96E4IC INVERTER 6CH 6-INP 14SOIC362BUY
SN74HCU7204PWRE4IC INVERTER 2CH 2-INP 8TSSOP0RFQ
SN74HCU04PWRIC HEX INVERTER 14-TSSOP2500RFQ
CD74HCU04EInverter 6-Element CMOS 14-Pin PDIP Tube2188BUY
SN74HCU04NIC INVERTER 6CH 6-INP 14DIP10RFQ
SN74HCU04ANLOGIC GATES AND INVERTERS161RFQ
SN74HCU04ANSRInverters Hex Inverters975RFQ
SN74HCU04PWRG4IC INVERTER 6CH 6-INP 14TSSOP24RFQ
SN74HCU04ANSRG4IC INVERTER 6CH 6-INP 14SOP0RFQ
SN74HCU04PWTIC INVERTER 6CH 6-INP 14TSSOP643RFQ
CD74HCU04M96G4IC INVERTER 6CH 6-INP 14SOIC24BUY
CD74HCU04MTIC INVERTER 6CH 6-INP 14SOIC0RFQ
SN74HCU7204PWRIC INVERTER 2CH 2-INP 8TSSOP0RFQ
SN74HCU7204PWRG4IC INVERTER 2CH 2-INP 8TSSOP0RFQ
Technical Documents

Description


The Texas Instruments 74HCU series Logic Gates and Inverters are a family of high-speed CMOS logic devices designed for use in a wide variety of digital applications. These devices feature low power consumption, high noise immunity, and high speed operation. The 74HCU series includes a variety of logic gates and inverters, including AND, OR, NAND, NOR, XOR, and XNOR gates, as well as inverters. These devices are available in a variety of packages, including DIP, SOIC, and TSSOP. The 74HCU series is ideal for applications requiring high speed, low power, and high noise immunity.



Features


• Low power consumption

• High speed operation

• Low input current

• High noise immunity

• High noise immunity

• High noise immunity

• High noise immunity

• High noise immunity

• High noise immunity

• High noise immunity

• High noise immunity

• High noise immunity

• High noise immunity


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74HCU series Logic - Gates and Inverters?

1. NXP 74HCU series Logic - Gates and Inverters 2. STMicroelectronics 74HCU series Logic - Gates and Inverters 3. ON Semiconductor 74HCU series Logic - Gates and Inverters 4. Fairchild 74HCU series Logic - Gates and Inverters 5. Renesas 74HCU series Logic - Gates and Inverters 6. Microchip 74HCU series Logic - Gates and Inverters 7. Toshiba 74HCU series Logic - Gates and Inverters 8. Analog Devices 74HCU series Logic - Gates and Inverters 9. Maxim Integrated 74HCU series Logic - Gates and Inverters 10. Silicon Labs 74HCU series Logic - Gates and Inverters

What are the differences between the types of Texas Instruments 74HCU series Logic - Gates and Inverters?

The 74HCU series of logic gates and inverters from Texas Instruments are CMOS logic devices that offer high speed, low power consumption, and low noise. The main difference between the two types is that logic gates are used to perform logical operations on two or more inputs, while inverters are used to invert the logic level of a single input. Logic gates can be used to create complex logic functions, while inverters are used to convert a logic level from one state to another.