web counter

Texas Instruments 74LS series Logic - Gates and Inverters

Introduction, stock information and FAQs of 74LS series Gates & Inverters

This post will provide you with information about the Texas Instruments 74LS series Gates & Inverters, including features, applications, PDF datasheets, substitute products, stock levels, and pricing.

Applications

  • Medical
  • Factory automation & control
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
SN74LS08NIC GATE AND 4CH 2-INP 14DIP17RFQ
SN74LS14DRIC HEX SCHMITT-TRIG INV 14-SOIC8712RFQ
SN74LS04NTexas Instruments SN74LS04N, , Hex Inverter, 14-Pin PDIP178RFQ
SN74LS32NE4OR Gate 4-Element 2-IN Bipolar 14-Pin PDIP Tube1953BUY
SN74LS14DBRIC HEX INVERTER SCHM TRIG 14SSOP16000BUY
SN74LS136DRIC GATE XOR 4CH 2-INP 14-SOIC1BUY
SN74LS04NSRInverter Hex Bipolar 14-PIN Sop129BUY
SN74LS06NIC INVERTER OPEN COL 6CH 14DIP1000RFQ
SN74LS86ADIC GATE XOR 4CH 2-INP 14-SOIC100BUY
SN74LS06DIC INVERTER OPEN COL 6CH 14SOIC308BUY
SN74LS10NIC GATE NAND 3CH 3-INP 14DIP15RFQ
SN74LS136NIC GATE XOR 4CH 2-INP 14DIP1287RFQ
SN74LS02NSLOGIC GATES AND INVERTERS47BUY
SN74LS05NSLOGIC GATES AND INVERTERS6BUY
SN74LS00NSRIC GATE NAND 4CH 2-INP 14SOP7585RFQ
SN74LS11NSRAND Gate 3-Element 3-IN Bipolar 14-Pin SOP T/R85RFQ
SN74LS38NSRQuad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 701100RFQ
SN74LS04DBRIC INVERTER 6CH 6-INP 14SSOP1537RFQ
SN74LS21NSRAND Gate 2-Element 4-IN Bipolar 14-Pin SOP T/R6166RFQ
SN74LS30DRIC GATE NAND 1CH 8-INP 14SOIC12240RFQ
Technical Documents

The Texas Instruments 74LS series Logic Gates and Inverters are a family of integrated circuits designed for use in digital logic circuits. They are based on the TTL (Transistor-Transistor Logic) technology and are designed to provide high-speed operation and low power consumption. The 74LS series includes a wide range of logic gates and inverters, including AND, OR, NAND, NOR, XOR, and NOT gates, as well as multiplexers, decoders, and shift registers. The 74LS series is widely used in a variety of applications, including computer systems, consumer electronics, and industrial automation.


Features


• Low power consumption

• High speed operation

• Low input current

• High noise immunity

• High noise margin

• Low propagation delay

• High fan-out capability

• High input impedance


Applications


• Digital logic circuits

• Computer systems

• Automotive systems

• Industrial control systems

• Telecommunications systems

• Medical equipment

• Consumer electronics

• Military systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74LS series Logic - Gates and Inverters?

1. Texas Instruments SN74LS Series Logic Gates and Inverters 2. Texas Instruments SN74ALS Series Logic Gates and Inverters 3. Texas Instruments SN74HC Series Logic Gates and Inverters 4. Texas Instruments SN74HCT Series Logic Gates and Inverters 5. Texas Instruments SN74AHC Series Logic Gates and Inverters 6. Texas Instruments SN74AHCT Series Logic Gates and Inverters 7. Texas Instruments SN74LV Series Logic Gates and Inverters 8. Texas Instruments SN74LVC Series Logic Gates and Inverters 9. Texas Instruments SN74LVCMOS Series Logic Gates and Inverters 10. Texas Instruments SN74LVTH Series Logic Gates and Inverters

What are the differences between the types of Texas Instruments 74LS series Logic - Gates and Inverters?

The 74LS series of logic gates and inverters are all TTL (Transistor-Transistor Logic) integrated circuits. The main difference between the two types is that logic gates are used to perform logic operations, while inverters are used to invert the logic level of a signal. Logic gates can be used to create complex logic functions, while inverters are used to convert a logic level from one state to another. Additionally, logic gates are available in a variety of configurations, such as AND, OR, NAND, NOR, XOR, and XNOR, while inverters are only available in a single configuration.