web counter

Texas Instruments Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
COP8CDR9KMT8IC MCU 8BIT 32KB FLASH 56TSSOP0RFQ
TM4C1232H6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R45RFQ
TM4C1236E6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP T/R28RFQ
MSP430FR5728IRGERIC MCU 16BIT 16KB FRAM 24VQFN500BUY
MSP430FR5738IRGERIC MCU 16BIT 16KB FRAM 24VQFN14288RFQ
MSP430FR2311IPW20RIC MCU 16BIT 3.75KB FRAM 20TSSOP38200RFQ
TMS320F28062PNTIC MCU 32BIT 128KB FLASH 80LQFP394RFQ
TM4C1294KCPDTI3RIC MCU 32BIT 512KB FLASH 128TQFP2019RFQ
TMS320F2812PGFAG4IC MCU 32BIT 256KB FLASH 176LQFP3600BUY
MSP430FR5729IRHARIC MCU 16BIT 16KB FRAM 40VQFN3000BUY
LM3S811-IQN50-C2TEXAS INSTRUMENTS - LM3S811-IQN50-C2 - MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 50MHZ, LQFP-48250RFQ
TM4C1290NCZADT3MCU 32-Bit Tiva C ARM Cortex M4F RISC 1024KB Flash 1.2V/3.3V 212-Pin NFBGA50BUY
TMS320F2809ZGMATEXAS INSTRUMENTS TMS320F2809ZGMA Digital Signal Controller, 100 MHz, 256 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V9638RFQ
MSP430FR2433IYQWRULTRA LOW POWER MICRO CONTROLLER60BUY
MSP430FR2675TPTCapacitive Touch Sensing Mixed-Signal Microcontroller RISC 32KB FRAM 48-Pin LQFP T/R599BUY
MSP430FR5994IRGZTIC MCU 16BIT 256KB FRAM 48VQFN381RFQ
TMS320F28026DAT32-bit Microcontrollers - MCU Piccolo MCU40BUY
MSP430FR5738IYQDTIC MCU 16BIT 16KB FRAM 24DSBGA1BUY
MSP430FR5847IRHATIC MCU 16BIT 32KB FRAM 40VQFN1000BUY
MSP430FR5994IPNIC MCU 16BIT 256KB FRAM 80LQFP1315RFQ
Technical Documents

Texas Instruments Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R series Microcontrollers are designed to meet the stringent requirements of the automotive industry. These microcontrollers are based on the ARM Cortex-R architecture and feature a range of integrated peripherals, including CAN, Ethernet, and USB. They are designed to provide reliable, high-performance solutions for automotive applications such as engine control, body control, and safety systems. The Hercules TMS570 series is also designed to meet the AEC-Q100 standard for automotive-grade quality and reliability. With their high-performance, low-power, and reliable operation, these microcontrollers are ideal for automotive applications.


Features


• High-performance ARM Cortex-R4F core with up to 200 MHz

• Up to 1 MB of on-chip Flash memory

• Up to 256 KB of on-chip SRAM

• Up to 32 KB of on-chip ROM

• Up to 8 KB of on-chip EEPROM

• Up to 8 KB of on-chip RAM

• Up to 8 KB of on-chip ROM


Applications


Advanced Driver Assistance Systems (ADAS)

Electric Power Steering (EPS)

Engine Control

Transmission Control

Industrial Automation

Aerospace and Defense


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R series Microcontrollers?

1. NXP Semiconductors Automotive Microcontrollers 2. Renesas Automotive Microcontrollers 3. STMicroelectronics Automotive Microcontrollers 4. Microchip Automotive Microcontrollers 5. Atmel Automotive Microcontrollers 6. Infineon Automotive Microcontrollers 7. Cypress Automotive Microcontrollers 8. Silicon Labs Automotive Microcontrollers 9. Freescale Automotive Microcontrollers 10. Toshiba Automotive Microcontrollers

What are the differences between the types of Texas Instruments Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R series Microcontrollers?

Texas Instruments Automotive AEC-Q100 microcontrollers are designed for automotive applications and are qualified to the AEC-Q100 standard. They are designed to meet the stringent requirements of the automotive industry, including high temperature operation, low power consumption, and high reliability.  Hercules™ TMS570 ARM® Cortex®-R series microcontrollers are designed for industrial applications and are optimized for real-time control. They feature a high-performance ARM Cortex-R4 core, a wide range of peripherals, and a variety of memory options. They are designed to provide reliable, deterministic performance in harsh industrial environments.