web counter

Texas Instruments D-CAP™, Eco-Mode™ series Voltage Regulators

Introduction, stock information and FAQs of D-CAP™, Eco-Mode™ series DC DC Voltage Regulators

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments D-CAP™, Eco-Mode™ series DC DC Voltage Regulators.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TPS62090RGTRConv DC-DC 2.5V to 6V Synchronous Step Down Single-Out 0.8V to 6V 3A 16-Pin VQFN EP T/R45000RFQ
TPS54527DDARIC REG BUCK ADJ 5A SYNC 8SOPWR87500RFQ
TPS62086RLTRVoltage Regulators - Switching Regulators 3A SD Cnvtr w/ DCS-Control78RFQ
TPS62745DSSRIC REG BUCK PROG 0.3A 12WSON30000RFQ
TPS62095RGTRIC REG BUCK ADJ 4A SYNC 16QFN3250RFQ
TPS62150AQRGTRQ1IC REG BUCK ADJ 1A SYNC 16QFN1700RFQ
TPS62177DQCTIC REG BUCK 3.3V 0.5A 10WSON15000RFQ
TPS54628DDARIC REG BUCK SYNC ADJ 6A 8SOPWR30000RFQ
TPS62150RGTTIC REG BUCK ADJ 1A SYNC 16QFN1294RFQ
TPS54295PWPRIC REG BUCK ADJ 2A DL 16HTSSOP96RFQ
TPS54318RTETIC REG BUCK ADJ 3A SYNC 16QFN0RFQ
TPS62142RGTTIC REG BUCK 3.3V 2A SYNC 16QFN8750RFQ
TPS57040QDRCRQ1IC REG BUCK ADJ 0.5A 10SON2685RFQ
TPS62140RGTTIC REG BUCK ADJ 2A SYNC 16QFN10RFQ
TPS54320RHLRIC REG BUCK ADJ 3A SYNC 14QFN30000RFQ
TPS54060ADGQRIC REG BCK SPLIT RAIL ADJ 10MSOP12500RFQ
TPS53318DQPTVoltage Regulators - Switching Regulators Hi Eff 8A SD Reg5RFQ
TPS561208DDCT4.5V TO 17V INPUT, 2A OUTPUT, SY5000RFQ
TPS549A20RVETIC REG BUCK ADJ 15A 28VQFN2500RFQ
TPS54560BDDA4.5-V to 60-V input, 5-A, step-down DC-DC converter with Eco-mode™ 8-SO PowerPAD -40 to 1502789RFQ
Technical Documents

Description


Texas Instruments D-CAP™, Eco-Mode™ series PMIC - Voltage Regulators are a family of high-performance, low-power, integrated power management solutions designed to meet the needs of today's energy-conscious applications. The D-CAP™, Eco-Mode™ series PMICs provide a wide range of features and benefits, including high efficiency, low quiescent current, and low output noise. The D-CAP™, Eco-Mode™ series PMICs are designed to provide a high level of integration, allowing for a smaller form factor and reduced system cost. The D-CAP™, Eco-Mode™ series PMICs are ideal for applications such as portable electronics, wearables, and IoT devices.



Features


• High efficiency: The D-CAP™, Eco-Mode™ series PMIC voltage regulators feature a high efficiency of up to 95%, allowing for lower power consumption and improved system performance.

• Low output ripple: The D-CAP™, Eco-Mode™ series PMIC voltage regulators feature a low output ripple of less than 1mV, providing clean power for sensitive applications.

• Wide input voltage range: The D-CAP™, Eco-Mode™ series PMIC voltage regulators feature a wide input voltage range of 4.5V to 28V, allowing for flexibility in system design.

• Low quiescent current: The D-CAP™, Eco-Mode™ series PMIC voltage regulators feature a low quiescent current of less than 1mA, allowing for improved system efficiency.

• Over-temperature protection: The D-CAP™, Eco-Mode™ series PMIC voltage regulators feature over-temperature protection, ensuring reliable operation in extreme conditions.



Applications


• Automotive: The D-CAP™, Eco-Mode™ series PMIC voltage regulators are ideal for automotive applications, providing reliable power for a variety of automotive systems.

• Industrial: The D-CAP™, Eco-Mode™ series PMIC voltage regulators are ideal for industrial applications, providing reliable power for a variety of industrial systems.

• Consumer electronics: The D-CAP™, Eco-Mode™ series PMIC voltage regulators are ideal for consumer electronics applications, providing reliable power for a variety of consumer electronics devices.

• Medical: The D-CAP™, Eco-Mode™ series PMIC voltage regulators are ideal for medical applications, providing reliable power for a variety of medical devices.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments D-CAP™, Eco-Mode™ series PMIC - Voltage Regulators?

1. Linear Technology LT8610 - High Efficiency Synchronous Step-Down DC/DC Converter 2. ON Semiconductor NCP1529 - High Efficiency Synchronous Step-Down DC/DC Converter 3. STMicroelectronics ST1S10 - High Efficiency Synchronous Step-Down DC/DC Converter 4. Microchip Technology MCP1630 - High Efficiency Synchronous Step-Down DC/DC Converter 5. NXP Semiconductors MC33269 - High Efficiency Synchronous Step-Down DC/DC Converter 6. Analog Devices ADP5090 - High Efficiency Synchronous Step-Down DC/DC Converter 7. Maxim Integrated MAX17552 - High Efficiency Synchronous Step-Down DC/DC Converter 8. Renesas ISL95831 - High Efficiency Synchronous Step-Down DC/DC Converter 9. Infineon Technologies BCR401U - High Efficiency Synchronous Step-Down DC/DC Converter 10. ON Semiconductor NCP1517 - High Efficiency Synchronous Step-Down DC/DC Converter

What are the differences between the types of Texas Instruments D-CAP™, Eco-Mode™ series PMIC - Voltage Regulators?

The main differences between the types of Texas Instruments D-CAP™, Eco-Mode™ series PMIC - Voltage Regulators are the number of output channels, the output voltage range, the output current range, the switching frequency, the operating temperature range, and the package type. The D-CAP™ series offers up to four output channels, with an output voltage range of 0.6V to 5.5V, an output current range of up to 2A, a switching frequency of up to 1.2MHz, and an operating temperature range of -40°C to +125°C. The Eco-Mode™ series offers up to two output channels, with an output voltage range of 0.6V to 5.5V, an output current range of up to 1A, a switching frequency of up to 1MHz, and an operating temperature range of -40°C to +85°C. Both series are available in a variety of package types, including SOT-23, SOT-223, and DPAK.