web counter

Texas Instruments D-CAP2™, Eco-Mode™ series Voltage Regulators

Introduction, stock information and FAQs of D-CAP2™, Eco-Mode™ series DC DC Voltage Regulators

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of Texas Instruments D-CAP2™, Eco-Mode™ series DC DC Voltage Regulators.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
TPS62090RGTRConv DC-DC 2.5V to 6V Synchronous Step Down Single-Out 0.8V to 6V 3A 16-Pin VQFN EP T/R45000RFQ
TPS54527DDARIC REG BUCK ADJ 5A SYNC 8SOPWR87500RFQ
TPS62086RLTRVoltage Regulators - Switching Regulators 3A SD Cnvtr w/ DCS-Control78RFQ
TPS62745DSSRIC REG BUCK PROG 0.3A 12WSON30000RFQ
TPS62095RGTRIC REG BUCK ADJ 4A SYNC 16QFN3250RFQ
TPS62150AQRGTRQ1IC REG BUCK ADJ 1A SYNC 16QFN1700RFQ
TPS62177DQCTIC REG BUCK 3.3V 0.5A 10WSON15000RFQ
TPS54628DDARIC REG BUCK SYNC ADJ 6A 8SOPWR30000RFQ
TPS62150RGTTIC REG BUCK ADJ 1A SYNC 16QFN1294RFQ
TPS54295PWPRIC REG BUCK ADJ 2A DL 16HTSSOP96RFQ
TPS54318RTETIC REG BUCK ADJ 3A SYNC 16QFN0RFQ
TPS62142RGTTIC REG BUCK 3.3V 2A SYNC 16QFN8750RFQ
TPS57040QDRCRQ1IC REG BUCK ADJ 0.5A 10SON2685RFQ
TPS62140RGTTIC REG BUCK ADJ 2A SYNC 16QFN10RFQ
TPS54320RHLRIC REG BUCK ADJ 3A SYNC 14QFN30000RFQ
TPS54060ADGQRIC REG BCK SPLIT RAIL ADJ 10MSOP12500RFQ
TPS53318DQPTVoltage Regulators - Switching Regulators Hi Eff 8A SD Reg5RFQ
TPS561208DDCT4.5V TO 17V INPUT, 2A OUTPUT, SY5000RFQ
TPS549A20RVETIC REG BUCK ADJ 15A 28VQFN2500RFQ
TPS54560BDDA4.5-V to 60-V input, 5-A, step-down DC-DC converter with Eco-mode™ 8-SO PowerPAD -40 to 1502789RFQ
Technical Documents

Texas Instruments D-CAP2™, Eco-Mode™ series PMIC - Voltage Regulators are a family of high-performance, low-power, integrated power management solutions designed to meet the needs of today's energy-conscious applications. The D-CAP2™ Eco-Mode™ series offers a wide range of features, including high-efficiency, low-noise operation, adjustable output voltage, and programmable current limit. The series also provides a wide range of protection features, including over-voltage, over-current, and short-circuit protection. With its advanced power management capabilities, the D-CAP2™ Eco-Mode™ series is ideal for applications such as portable devices, consumer electronics, and automotive systems.


Features


• High efficiency, up to 95%

• Low quiescent current

• Low output voltage ripple

• Wide input voltage range

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Output voltage tracking

• Output voltage sequencing

• Programmable soft-start

• Programmable frequency

• Programmable current limit

• Programmable output voltage

• Programmable power-good

• Programmable enable

• Programmable phase-shift

• Programmable dead-time

• Programmable slope compensation

• Programmable over-voltage protection

• Programmable under-voltage protection

• Programmable over-current protection

• Programmable over-temperature protection


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Computing

• Networking

• Telecommunications

• Portable Electronics

• Battery-powered Systems

• LED Lighting

• Motor Control


Frequently Asked Questions

What are the Alternative Products of Texas Instruments D-CAP2™, Eco-Mode™ series PMIC - Voltage Regulators?

1. Linear Technology LT8705 - High Efficiency, High Voltage Synchronous Buck Regulator 2. ON Semiconductor NCP1587 - High Efficiency, Low Noise, Low Dropout Linear Regulator 3. STMicroelectronics STM8S208 - High Efficiency, Low Dropout Linear Regulator 4. NXP Semiconductors MC33269 - High Efficiency, Low Dropout Linear Regulator 5. Analog Devices ADP7118 - High Efficiency, Low Dropout Linear Regulator 6. Microchip Technology MCP1700 - High Efficiency, Low Dropout Linear Regulator 7. Maxim Integrated MAX1720 - High Efficiency, Low Dropout Linear Regulator 8. Renesas Electronics R2A20117 - High Efficiency, Low Dropout Linear Regulator 9. Infineon Technologies BCR420 - High Efficiency, Low Dropout Linear Regulator 10. Texas Instruments TPS7A47 - High Efficiency, Low Dropout Linear Regulator

What are the differences between the types of Texas Instruments D-CAP2™, Eco-Mode™ series PMIC - Voltage Regulators?

The Texas Instruments D-CAP2™, Eco-Mode™ series PMIC - Voltage Regulators are available in three different types:  1. D-CAP2™ Mode: This type of voltage regulator is designed to provide high efficiency and low output noise. It is capable of delivering up to 95% efficiency and is ideal for applications that require high power density and low noise.  2. Eco-Mode™: This type of voltage regulator is designed to provide high efficiency and low output noise while consuming less power. It is capable of delivering up to 90% efficiency and is ideal for applications that require low power consumption and low noise.  3. Eco-Mode™ Plus: This type of voltage regulator is designed to provide high efficiency and low output noise while consuming even less power. It is capable of delivering up to 95% efficiency and is ideal for applications that require ultra-low power consumption and low noise.