web counter

Texas Instruments DCP01B (1W) series DC DC Converters

Introduction, stock information and FAQs of DCP01B (1W) series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments DCP01B (1W) series Off-board DC DC Converters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
DCV010515DP-U/700IC REG ISO FIX/ADJ 33MA DL 7SOP0RFQ
DCP012405BP-U/7G4DC DC CONVERTER 5V 1W0RFQ
DCR012405UG4DC DC CONVERTER 5V 1W16BUY
DCP010507DBP-U/7G4DC DC CONVERTER +/-6.5V 1W9BUY
DCR011203UG4DC DC CONVERTER 3.3V 1W0RFQ
DCP010515DBP-UTEXAS INSTRUMENTS - DCP010515DBP-U - IC, ISOLATED DC/DC CONVERTER, SOP-7376RFQ
DCP010512DBP-UTEXAS INSTRUMENTS DCP010512DBP-U Isolated Board Mount DC/DC Converter, 4.5 V, 5.5 V, 2 Output, SOP, 14 Pins235BUY
DCV010505P-UTEXAS INSTRUMENTS DCV010505P-UIsolated Board Mount DC/DC Converter, 4.5 V, 5.5 V, 1 Output, SOP, 14 Pins16RFQ
DCR011203UTEXAS INSTRUMENTS DCR011203U. Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, Surface Mount Device, 1 W, 3.3 V1RFQ
DCR011205UTEXAS INSTRUMENTS - DCR011205U - DC/DC CONVERTER, SMD, 11205, SOIC1212RFQ
DCP010515DBPTEXAS INSTRUMENTS DCP010515DBP IC, ISOLATED DC/DC CONVERTER, DIP-70RFQ
DCP010505BPTEXAS INSTRUMENTS DCP010505BP Isolated Board Mount DC/DC Converter, Fixed, 1 Output, 4.5 V, 5.5 V, 1 W, 5 V5RFQ
DCP010515BPDC/DC CONVERTER 1W 5V/12V, 105151RFQ
DCR012405UTexas Instruments, DCR012405U Step-Down Switching Regulator, 1-Channel 12-Pin, SOP33RFQ
DCV010505P-U/700DC DC CONVERTER 5V 1W37885RFQ
DCV010515P-UIC REG ISOLATED 15V 67MA 7SOP9130BUY
DCP011512DBP-UTEXAS INSTRUMENTS DCP011512DBP-U IC, DC/DC CONVERTER, 1W, SMD3BUY
DCR012403UMiniature, 1W Isolated Regulated DC/DC Converters 12-SOP -40 to 85103BUY
DCP011515DBPTEXAS INSTRUMENTS DCP011515DBP Isolated Board Mount DC/DC Converter, 13.5 V, 16.5 V, 2 Output, DIP, 14 Pins1046RFQ
DCP010507DBPE4DC DC CONVERTER +/-6.5V 1W30000RFQ
Technical Documents

Description


The Texas Instruments DCP01B (1W) series DC DC Converters are a family of high-efficiency, low-power, and low-cost DC-DC converters. They are designed to provide a reliable and cost-effective solution for powering a wide range of applications, from consumer electronics to industrial and automotive applications. The DCP01B series offers a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.8V to 5.5V. It also features a high efficiency of up to 95%, low quiescent current of only 10µA, and a wide operating temperature range of -40°C to +85°C. The DCP01B series is also RoHS compliant and is available in a variety of packages, including SIP, DIP, and SMD.



Features


• High efficiency up to 95%

• Wide input voltage range of 4.5V to 36V

• Output voltage range of 0.8V to 5.5V

• Output current up to 1A

• Low quiescent current of 10μA

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant



Applications


• Automotive

• Industrial

• Medical

• Telecom

• Portable electronics

• Battery-powered systems

• LED lighting

• Point-of-load regulation


Frequently Asked Questions

What are the Alternative Products of Texas Instruments DCP01B (1W) series DC DC Converters?

1. Murata OKI-78SR-E/1.5-W1-C 2. Vicor VI-200-EU 3. CUI Inc. VOF-1W-05 4. RECOM R-78E/1.5-W1 5. XP Power ECP01B Series 6. Mean Well LPV-60-1.5 7. TDK-Lambda GEN1S-1W Series 8. Artesyn Embedded Technologies S1A Series 9. TDK-Lambda GEN2S-1W Series 10. Cincon ECM1W Series

What are the differences between the types of Texas Instruments DCP01B (1W) series DC DC Converters?

The DCP01B (1W) series DC DC Converters from Texas Instruments come in three different types:  1. Step-Down (Buck) Converters: These converters are used to reduce the input voltage to a lower output voltage. They are ideal for applications that require a lower voltage than the input voltage.  2. Step-Up (Boost) Converters: These converters are used to increase the input voltage to a higher output voltage. They are ideal for applications that require a higher voltage than the input voltage.  3. Inverting (Buck-Boost) Converters: These converters are used to both step-down and step-up the input voltage to a different output voltage. They are ideal for applications that require a voltage that is different than the input voltage.