web counter

Texas Instruments DCR01 (1W) series DC DC Converters

Introduction, stock information and FAQs of DCR01 (1W) series Off-board DC DC Converters

In this article, you will be informed of the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of Texas Instruments DCR01 (1W) series Off-board DC DC Converters.

Applications

  • Lighting
  • Medical
  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
DCV010515DP-U/700IC REG ISO FIX/ADJ 33MA DL 7SOP0RFQ
DCP012405BP-U/7G4DC DC CONVERTER 5V 1W0RFQ
DCR012405UG4DC DC CONVERTER 5V 1W16BUY
DCP010507DBP-U/7G4DC DC CONVERTER +/-6.5V 1W9BUY
DCR011203UG4DC DC CONVERTER 3.3V 1W0RFQ
DCP010515DBP-UTEXAS INSTRUMENTS - DCP010515DBP-U - IC, ISOLATED DC/DC CONVERTER, SOP-7376RFQ
DCP010512DBP-UTEXAS INSTRUMENTS DCP010512DBP-U Isolated Board Mount DC/DC Converter, 4.5 V, 5.5 V, 2 Output, SOP, 14 Pins235BUY
DCV010505P-UTEXAS INSTRUMENTS DCV010505P-UIsolated Board Mount DC/DC Converter, 4.5 V, 5.5 V, 1 Output, SOP, 14 Pins16RFQ
DCR011203UTEXAS INSTRUMENTS DCR011203U. Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, Surface Mount Device, 1 W, 3.3 V1RFQ
DCR011205UTEXAS INSTRUMENTS - DCR011205U - DC/DC CONVERTER, SMD, 11205, SOIC1212RFQ
DCP010515DBPTEXAS INSTRUMENTS DCP010515DBP IC, ISOLATED DC/DC CONVERTER, DIP-70RFQ
DCP010505BPTEXAS INSTRUMENTS DCP010505BP Isolated Board Mount DC/DC Converter, Fixed, 1 Output, 4.5 V, 5.5 V, 1 W, 5 V5RFQ
DCP010515BPDC/DC CONVERTER 1W 5V/12V, 105151RFQ
DCR012405UTexas Instruments, DCR012405U Step-Down Switching Regulator, 1-Channel 12-Pin, SOP33RFQ
DCV010505P-U/700DC DC CONVERTER 5V 1W37885RFQ
DCV010515P-UIC REG ISOLATED 15V 67MA 7SOP9130BUY
DCP011512DBP-UTEXAS INSTRUMENTS DCP011512DBP-U IC, DC/DC CONVERTER, 1W, SMD3BUY
DCR012403UMiniature, 1W Isolated Regulated DC/DC Converters 12-SOP -40 to 85103BUY
DCP011515DBPTEXAS INSTRUMENTS DCP011515DBP Isolated Board Mount DC/DC Converter, 13.5 V, 16.5 V, 2 Output, DIP, 14 Pins1046RFQ
DCP010507DBPE4DC DC CONVERTER +/-6.5V 1W30000RFQ
Technical Documents

The Texas Instruments DCR01 (1W) series DC DC Converters are a family of high-efficiency, low-power, and cost-effective DC-DC converters. They are designed to provide a wide range of output voltages and currents, making them ideal for a variety of applications. The DCR01 series features a wide input voltage range, low quiescent current, and high efficiency. They are also designed to be highly reliable and have a wide operating temperature range. The DCR01 series is available in a variety of packages, making them suitable for a variety of applications.


Features


• High efficiency up to 95%

• Wide input voltage range of 4.5V to 36V

• Output voltage range of 0.8V to 5.5V

• Output current up to 1A

• Low quiescent current of 10μA

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Telecom

• Portable electronics

• Battery-powered systems

• LED lighting

• Point-of-load regulation


Frequently Asked Questions

What are the Alternative Products of Texas Instruments DCR01 (1W) series DC DC Converters?

1. Murata OKI-78SR Series DC DC Converters 2. Vicor VI-200 Series DC DC Converters 3. CUI Inc. VOF Series DC DC Converters 4. RECOM RAC02-K/S Series DC DC Converters 5. TDK-Lambda GEN Series DC DC Converters 6. XP Power ECL Series DC DC Converters 7. Mean Well LRS Series DC DC Converters 8. Artesyn Embedded Technologies SDP Series DC DC Converters 9. Bel Power Solutions FLEX Series DC DC Converters 10. Delta Electronics DPH Series DC DC Converters

What are the differences between the types of Texas Instruments DCR01 (1W) series DC DC Converters?

The Texas Instruments DCR01 (1W) series DC DC Converters come in three different types:  1. Step-Down (Buck) Converters: These converters are used to reduce the input voltage to a lower output voltage. They are ideal for applications that require a lower voltage than the input voltage.  2. Step-Up (Boost) Converters: These converters are used to increase the input voltage to a higher output voltage. They are ideal for applications that require a higher voltage than the input voltage.  3. Inverting (Buck-Boost) Converters: These converters are used to both step-down and step-up the input voltage to a different output voltage. They are ideal for applications that require a voltage that is different than the input voltage.