web counter

Texas Instruments DCV01 (1W) series DC DC Converters

Introduction, stock information and FAQs of DCV01 (1W) series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments DCV01 (1W) series Off-board DC DC Converters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
DCV010515DP-U/700IC REG ISO FIX/ADJ 33MA DL 7SOP0RFQ
DCP012405BP-U/7G4DC DC CONVERTER 5V 1W0RFQ
DCR012405UG4DC DC CONVERTER 5V 1W16BUY
DCP010507DBP-U/7G4DC DC CONVERTER +/-6.5V 1W9BUY
DCR011203UG4DC DC CONVERTER 3.3V 1W0RFQ
DCP010515DBP-UTEXAS INSTRUMENTS - DCP010515DBP-U - IC, ISOLATED DC/DC CONVERTER, SOP-7376RFQ
DCP010512DBP-UTEXAS INSTRUMENTS DCP010512DBP-U Isolated Board Mount DC/DC Converter, 4.5 V, 5.5 V, 2 Output, SOP, 14 Pins235BUY
DCV010505P-UTEXAS INSTRUMENTS DCV010505P-UIsolated Board Mount DC/DC Converter, 4.5 V, 5.5 V, 1 Output, SOP, 14 Pins16RFQ
DCR011203UTEXAS INSTRUMENTS DCR011203U. Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, Surface Mount Device, 1 W, 3.3 V1RFQ
DCR011205UTEXAS INSTRUMENTS - DCR011205U - DC/DC CONVERTER, SMD, 11205, SOIC1212RFQ
DCP010515DBPTEXAS INSTRUMENTS DCP010515DBP IC, ISOLATED DC/DC CONVERTER, DIP-70RFQ
DCP010505BPTEXAS INSTRUMENTS DCP010505BP Isolated Board Mount DC/DC Converter, Fixed, 1 Output, 4.5 V, 5.5 V, 1 W, 5 V5RFQ
DCP010515BPDC/DC CONVERTER 1W 5V/12V, 105151RFQ
DCR012405UTexas Instruments, DCR012405U Step-Down Switching Regulator, 1-Channel 12-Pin, SOP33RFQ
DCV010505P-U/700DC DC CONVERTER 5V 1W37885RFQ
DCV010515P-UIC REG ISOLATED 15V 67MA 7SOP9130BUY
DCP011512DBP-UTEXAS INSTRUMENTS DCP011512DBP-U IC, DC/DC CONVERTER, 1W, SMD3BUY
DCR012403UMiniature, 1W Isolated Regulated DC/DC Converters 12-SOP -40 to 85103BUY
DCP011515DBPTEXAS INSTRUMENTS DCP011515DBP Isolated Board Mount DC/DC Converter, 13.5 V, 16.5 V, 2 Output, DIP, 14 Pins1046RFQ
DCP010507DBPE4DC DC CONVERTER +/-6.5V 1W30000RFQ
Technical Documents

Description


The Texas Instruments DCV01 (1W) series DC DC Converters are a family of high-efficiency, low-noise, and low-cost DC-DC converters. They are designed to provide a reliable and cost-effective solution for a wide range of applications. The DCV01 series offers a wide input voltage range of 4.5V to 36V and a wide output voltage range of 0.8V to 5.5V. The converters feature a high efficiency of up to 95%, low ripple and noise, and a wide operating temperature range of -40°C to +85°C. The DCV01 series is also RoHS compliant and is available in a variety of packages, including SIP, DIP, and SMD.



Features


• High efficiency up to 95%

• Low quiescent current

• Wide input voltage range from 2.5V to 5.5V

• Output voltage range from 0.8V to 5V

• Output current up to 1A

• Output voltage accuracy of ±2%

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant



Applications


• Automotive

• Industrial

• Medical

• Consumer electronics

• Portable devices

• Battery-powered applications

• Power management

• LED lighting


Frequently Asked Questions

What are the Alternative Products of Texas Instruments DCV01 (1W) series DC DC Converters?

1. Murata OKI-78SR-5/1.5-W1-C 2. Vicor VI-200-CU 3. CUI Inc. VOF-1W-05 4. RECOM R-78E-1.5 5. TDK-Lambda GEN-1W-5

What are the differences between the types of Texas Instruments DCV01 (1W) series DC DC Converters?

The Texas Instruments DCV01 (1W) series DC DC Converters come in three different types:  1. Step-Down (Buck) Converters: These converters are used to reduce the input voltage to a lower output voltage. They are ideal for applications that require a lower voltage than the input voltage.  2. Step-Up (Boost) Converters: These converters are used to increase the input voltage to a higher output voltage. They are ideal for applications that require a higher voltage than the input voltage.  3. Inverting (Buck-Boost) Converters: These converters are used to both step-down and step-up the input voltage to a different output voltage. They are ideal for applications that require a voltage that is different than the input voltage.