web counter

Texas Instruments DRV8302 series Motor Drivers

Comprehensive Guide to DRV8302 Integrated Circuits (ICs) Motor Drivers

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments DRV8302 series Motor Drivers products.

FEATURES

  • Gate Drive and Power Stage Integration
  • Three-Phase Motor Control
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
DRV8302DCATEXAS INSTRUMENTS - DRV8302DCA - MOTOR PREDRIVER, 3PH, 56HTSSOP10390BUY
DRV8302DCARTEXAS INSTRUMENTS DRV8302DCAR MOTOR PREDRIVER, 3PH, 56HTSSOP1398RFQ
Technical Documents

The DRV8302 series of motor drivers from Texas Instruments is a family of gate driver ICs designed for three-phase motor drive applications. The DRV8302 provides three half-bridge drivers, each capable of driving two N-channel MOSFETs, one for the high-side and one for the low-side. The device supports up to 1.7-A source and 2.3-A peak current capability

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments DRV8302 series Motor Drivers

Texas Instruments DRV8301: The DRV8301 is a three-phase gate driver and power module from Texas Instruments that offers similar functionality to the DRV8302. It provides gate drive signals and power stage control for motor control applications.  Texas Instruments DRV8303: The DRV8303 is another three-phase gate driver and power module from Texas Instruments. It offers high-performance motor control features and is suitable for various motor control applications.  Infineon Technologies TLE9201SG: The TLE9201SG is a three-phase bridge driver IC from Infineon Technologies. It provides integrated control and protection features for motor control applications similar to the DRV8302.

How do I choose a package type for my application?

Choosing the right package type for your application is an important decision that can affect its performance, compatibility, and security. There are several factors to consider when making this decision, such as the type of application you are developing, the operating system it will run on, and the distribution method you plan to use.