web counter

Texas Instruments DRV8805 series Motor Drivers

Comprehensive Guide to DRV8805 Integrated Circuits (ICs) Motor Drivers

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments DRV8805 series Motor Drivers products.

FEATURES

  • Low-side drivers
  • Built-in diodes
Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
DRV8805PWPRUnipolar Stepper Motor 16-Pin HTSSOP EP T/R1RFQ
DRV8805DWIC MTR DRV UNIPLR 8.2-60V 20SOIC620BUY
DRV8805DWR2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) 20-SOIC -40 to 1253666BUY
DRV8805PWPTEXAS INSTRUMENTS - DRV8805PWP - DRIVER, MOTOR, 4 CH, 1A/2A, 16HTSSOP270BUY
Technical Documents

The DRV8805 is a monolithic 3-terminal positive voltage regulator that can deliver over 1.5-A output current. It is designed to provide an integrated solution for driving unipolar stepper motors. The DRV8805 includes four low-side drivers with overcurrent protection and built-in diodes to clamp turnoff transients generated by the motor windings

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments DRV8805 series Motor Drivers

Allegro MicroSystems A495x Series: The A495x series from Allegro MicroSystems provides a range of motor drivers suitable for brushed DC motors. These drivers offer similar functionality and can be used as substitutes for the DRV8805. Examples include the A4950 and A4953.  STMicroelectronics L620x Series: The L620x series from STMicroelectronics is another option for motor drivers. These drivers are designed for controlling brushed DC motors and can serve as alternatives to the DRV8805. Examples include the L6201 and L6203.  ON Semiconductor MC34xx Series: The MC34xx series from ON Semiconductor offers a variety of motor drivers suitable for brushed DC motors. These drivers provide similar functionality to the DRV8805 and can be used in motor control applications. Examples include the MC34151 and MC34152.

How do I choose a motor driver for my project?

Compatible motors: The first thing to look for when selecting a motor driver is the motor driver’s compatible list of motors. Most motor drivers are compatible with brushed DC motors, brushless DC motors, geared motors, and stepper motors