web counter

Texas Instruments iDCS-Control series Voltage Regulators

Introduction, stock information and FAQs of iDCS-Control series DC DC Voltage Regulators

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments iDCS-Control series DC DC Voltage Regulators.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
TPS62090RGTRConv DC-DC 2.5V to 6V Synchronous Step Down Single-Out 0.8V to 6V 3A 16-Pin VQFN EP T/R45000RFQ
TPS62086RLTRVoltage Regulators - Switching Regulators 3A SD Cnvtr w/ DCS-Control78RFQ
TPS62745DSSRIC REG BUCK PROG 0.3A 12WSON30000RFQ
TPS62095RGTRIC REG BUCK ADJ 4A SYNC 16QFN3250RFQ
TPS62150AQRGTRQ1IC REG BUCK ADJ 1A SYNC 16QFN1700RFQ
TPS62177DQCTIC REG BUCK 3.3V 0.5A 10WSON15000RFQ
TPS62150RGTTIC REG BUCK ADJ 1A SYNC 16QFN1294RFQ
TPS62142RGTTIC REG BUCK 3.3V 2A SYNC 16QFN8750RFQ
TPS62140RGTTIC REG BUCK ADJ 2A SYNC 16QFN10RFQ
TPS62090RGTTSwitching Voltage Regulators 3A,6VIN,97% eff,Sync SD Converter8637RFQ
TPS62130ARGTTTEXAS INSTRUMENTS TPS62130ARGTTDC-DC Switching Buck Step Down Regulator, Adjustable, 3V-17Vin, 900mV-6Vout, 3Aout, QFN-1678RFQ
TPS62130RGTTIC REG BUCK ADJ 3A SYNC 16QFN100RFQ
TPS62080ADSGRSwitching Voltage Regulators 1.2A High Eff Step Down Converter10000RFQ
TPS62172DSGRIC REG BUCK SYNC 3.3V 0.5A 8WSON21010RFQ
TLV62130ARGTRConv DC-DC 3V to 17V Synchronous Step Down Single-Out 0.9V to 5V 3A 16-Pin VQFN EP T/R67771RFQ
TPS62150RGTRIC REG BUCK SYNC ADJ 1A 16QFN7525RFQ
TPS62170DSGRIC REG BUCK ADJ 0.5A SYNC 8WSON12384BUY
TLV62085RLTRSwitching Voltage Regulators Datasheet spin of TPS6208566523RFQ
TLV62090RGTRIC REG BUCK SYNC ADJ 3A 16QFN30000RFQ
TPS62080DSGRIC REG BUCK SYNC ADJ 1.2A 8WSON6RFQ
Technical Documents

Texas Instruments iDCS-Control series PMIC - Voltage Regulators are a family of power management integrated circuits (PMICs) designed to provide efficient, reliable, and cost-effective power management solutions for a wide range of applications. The iDCS-Control series PMICs offer a wide range of features, including adjustable output voltage, adjustable current limit, over-voltage protection, over-temperature protection, and programmable power-on reset. The iDCS-Control series PMICs are designed to provide a high level of integration, allowing for a compact solution size and reduced system cost. The iDCS-Control series PMICs are ideal for applications such as automotive, industrial, and consumer electronics.


Features


• High efficiency, low quiescent current, and low noise operation

• Wide input voltage range from 2.5V to 5.5V

• Output voltage range from 0.8V to 5.5V

• Output current up to 2A

• Programmable switching frequency up to 1MHz

• Programmable soft-start

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Thermal shutdown

• Enable/disable control

• Low-battery detection

• Output voltage tracking


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Portable electronics

• Battery-powered systems

• Point-of-load (POL) regulators

• DC-DC converters

• Power management systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments iDCS-Control series PMIC - Voltage Regulators?

1. Linear Technology LT1763 Series 2. STMicroelectronics L78 Series 3. ON Semiconductor MC33269 Series 4. NXP Semiconductors MC33269 Series 5. Analog Devices ADP3300 Series 6. Maxim Integrated MAX8649 Series 7. Microchip Technology MCP1700 Series 8. Renesas Electronics R2A20117 Series 9. Infineon Technologies BCR Series 10. Diodes Incorporated AP7000 Series

What are the differences between the types of Texas Instruments iDCS-Control series PMIC - Voltage Regulators?

1. Output Voltage: The iDCS-Control series PMICs offer a range of output voltages, from 0.8V to 5.5V.  2. Output Current: The iDCS-Control series PMICs offer a range of output currents, from 0.5A to 10A.  3. Package Type: The iDCS-Control series PMICs come in a variety of package types, including SOT-23, SOT-223, and DPAK.  4. Operating Temperature: The iDCS-Control series PMICs are designed to operate in temperatures ranging from -40°C to +125°C.  5. Protection Features: The iDCS-Control series PMICs offer a variety of protection features, including over-voltage, over-current, and short-circuit protection.