web counter

Texas Instruments MicroSip™ series DC DC Converters

Introduction, stock information and FAQs of MicroSip™ series Off-board DC DC Converters

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments MicroSip™ series Off-board DC DC Converters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
PT4824NDC DC CNVRTR 3.3V 1.8V 1.2V 35W0RFQ
PT4823NDC DC CNVRTR 3.3V 2.5V 1.2V 35W0RFQ
PT4828NModule DC-DC 48VIN 3-OUT 1.5V/2.5V/5V 5.5A/5A 35W 21-Pin SIP Module0RFQ
PT4829NDC DC CONVERTER 5V 1.8V 1.5V 35W0RFQ
PT4852CDC DC CNVRTR 3.3V 1.8V 1.5V 49W0RFQ
PT4826CDC DC CONVERTER 5V 3.3V 1.8V 35W0RFQ
PT4826NModule DC-DC 48VIN 3-OUT 1.8V/3.3V/5V 5.5A/5A 35W 21-Pin SIP Module0RFQ
PT4829CDC DC CONVERTER 5V 1.8V 1.5V 35W0RFQ
PT6943NSwitching Converters, Regulators & Controllers 3.3V/1.5V 6A+6A 5V-In Dual Otpt ISR0RFQ
PT5803AREG 1.8V 18A 4.5/5.5VIN HORZ0RFQ
PT5546CREG 10V 1.3A 4.5/9VIN SMD0RFQ
PT5822CModule DC-DC 12VIN 1-OUT 2.5V 16A 18-Pin SIP Module0RFQ
PT5548CREG 12.6V 1A 4.5/9VIN SMD0RFQ
PT5802ASwitching Converters, Regulators & Controllers 2.5V 18-A 5-V Input Adj Step-Down ISR0RFQ
PT5806CREG 1.0V 18A 4.5/5.5VIN SMD0RFQ
PT5803CModule DC-DC 5VIN 1-OUT 1.8V 18A 18-Pin SIP Module0RFQ
PT5804AREG 1.5V 18A 4.5/5.5VIN HORZ0RFQ
PT5801CModule DC-DC 5VIN 1-OUT 3.3V 18A 18-Pin SIP Module0RFQ
PT7681CREG 2-3.5V 30A 5VIN PROG SMD0RFQ
PT7761CREG 1.3-3.5V 40A 5VIN PROG SMD0RFQ
Technical Documents

Texas Instruments MicroSip™ series DC DC Converters are a family of high-efficiency, low-profile, and cost-effective DC-DC converters. They are designed to provide reliable power conversion in a wide range of applications, from automotive to industrial and consumer electronics. The MicroSip™ series offers a wide range of input and output voltages, as well as a variety of features such as over-voltage protection, short-circuit protection, and thermal shutdown. With their high efficiency and low profile, these converters are ideal for space-constrained applications.


Features


• High efficiency: The MicroSip™ series DC DC converters offer up to 95% efficiency, allowing for more efficient power conversion and lower power losses.

• Wide input voltage range: The MicroSip™ series DC DC converters are designed to operate over a wide input voltage range, from 4.5V to 36V.

• Low output ripple: The MicroSip™ series DC DC converters feature low output ripple, allowing for clean and stable power delivery.

• High power density: The MicroSip™ series DC DC converters offer a high power density, allowing for more power in a smaller package.

• Over-temperature protection: The MicroSip™ series DC DC converters feature over-temperature protection, ensuring reliable operation in high-temperature environments.


Applications


• Automotive: The MicroSip™ series DC DC converters are ideal for automotive applications, providing reliable power conversion in a wide range of operating conditions.

• Industrial: The MicroSip™ series DC DC converters are suitable for industrial applications, providing reliable power conversion in harsh environments.

• Medical: The MicroSip™ series DC DC converters are suitable for medical applications, providing reliable power conversion in a wide range of operating conditions.

• Telecommunications: The MicroSip™ series DC DC converters are suitable for telecommunications applications, providing reliable power conversion in a wide range of operating conditions.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments MicroSip™ series DC DC Converters?

1. Murata OKI-78SR DC-DC Converters 2. Vicor VI-200 Series DC-DC Converters 3. CUI Inc. VDC Series DC-DC Converters 4. XP Power ECL Series DC-DC Converters 5. RECOM RACM Series DC-DC Converters 6. TDK-Lambda GENESYS+ Series DC-DC Converters 7. Mean Well LRS Series DC-DC Converters 8. Artesyn Embedded Technologies SIP Series DC-DC Converters 9. Cincon ECM Series DC-DC Converters 10. TDK-Lambda i6A Series DC-DC Converters

What are the differences between the types of Texas Instruments MicroSip™ series DC DC Converters?

The Texas Instruments MicroSip™ series DC DC Converters come in three different types:  1. Step-Down (Buck) Converters: These converters are used to reduce the input voltage to a lower output voltage. They are ideal for applications that require a lower voltage than the input voltage.  2. Step-Up (Boost) Converters: These converters are used to increase the input voltage to a higher output voltage. They are ideal for applications that require a higher voltage than the input voltage.  3. Inverting (Buck-Boost) Converters: These converters are used to both step-down and step-up the input voltage to a different output voltage. They are ideal for applications that require a different voltage than the input voltage.