web counter

Texas Instruments PowerWise® series Voltage Regulators

Introduction, stock information and FAQs of PowerWise® series DC DC Voltage Regulators

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of Texas Instruments PowerWise® series DC DC Voltage Regulators.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LM2670SX-ADJ/NOPBIC REG BUCK ADJ 3A TO263-712800RFQ
LM22676MRE-5.0/NOPBTEXAS INSTRUMENTS LM22676MRE-5.0/NOPB SIMPLESWITCH, 3.0A 4.5~42VIN, 8PSOP,REEL180RFQ
LM2574N-5.0/NOPBIC REG BUCK 5V 500MA 8DIP2000RFQ
LM2596SX-3.3/NOPBIC REG BUCK 3.3V 3A TO263-510000RFQ
LM22677TJ-ADJ/NOPBIC REG BUCK ADJ 5A TO263-7477RFQ
LMR62421XMF/NOPBIC REG BST SEPIC ADJ 2.1A SOT230RFQ
LMR62421XMFE/NOPBTEXAS INSTRUMENTS LMR62421XMFE/NOPBDC-DC Switching Boost, SEPIC Regulator, Adjustable, 2.7V-5.5Vin, 3V-24Vout, 2.1Aout, SOT-23-5245RFQ
LM46001PWPTTEXAS INSTRUMENTS LM46001PWPT DC-DC Switching Buck Step Down Regulator, Adjustable, 3.5V-60Vin, 1V-28Vout, 1Aout, HTSSOP-16177RFQ
LMR14006XDDCRConv DC-DC Single-OUT Step Down 4V to 40V 6-Pin SOT T/R30000RFQ
LMR14020SDDARIC REG BUCK ADJ 2A30000RFQ
LM46000PWPTTEXAS INSTRUMENTS LM46000PWPT DC-DC Switching Buck Step Down Regulator, Adjustable, 3.5V-60Vin, 1V-28Vout, 0.5Aout, HTSSOP-1683RFQ
LM22676TJE-5.0/NOPBIC REG BUCK 5V 3A TO263-712000RFQ
LM22670MRE-ADJ/NOPBIC REG BUCK ADJUSTABLE 3A 8SOPWR250RFQ
LM22670TJE-5.0/NOPBIC REG BUCK 5V 3A TO263-712000RFQ
LM2594N-5.0/NOPBIC REG BUCK 5V 500MA 8DIP50RFQ
LM2591HVSX-ADJ/NOPBIC REG BUCK ADJ 1A TO263-5511RFQ
LM2575S-ADJ/NOPBIC REG BUCK ADJ 1A TO263-520RFQ
LM2673SD-ADJ/NOPBIC REG BUCK ADJUSTABLE 3A 14VSON3700RFQ
LM2679SX-ADJ/NOPBIC REG BUCK ADJ 5A TO263-754RFQ
LM2576HVSX-12/NOPBIC REG BUCK 12V 3A TO263-518058RFQ
Technical Documents

Texas Instruments PowerWise® series PMIC - Voltage Regulators are a family of power management integrated circuits (PMICs) designed to provide efficient, reliable, and cost-effective power management solutions for a wide range of applications. The PowerWise® series PMICs offer a wide range of features, including adjustable output voltage, adjustable current limit, adjustable soft-start, adjustable power-on reset, and adjustable power-down reset. The PowerWise® series PMICs are designed to provide a high level of integration, allowing for a single-chip solution for power management. The PowerWise® series PMICs are ideal for applications such as automotive, industrial, and consumer electronics.


Features


1. High efficiency: The PowerWise® series PMICs offer up to 95% efficiency, allowing for more power to be delivered to the system.

2. Low quiescent current: The PowerWise® series PMICs feature a low quiescent current, allowing for longer battery life.

3. Wide input voltage range: The PowerWise® series PMICs offer a wide input voltage range, allowing for more flexibility in design.

4. High switching frequency: The PowerWise® series PMICs feature a high switching frequency, allowing for faster response times.

5. Over-temperature protection: The PowerWise® series PMICs feature over-temperature protection, ensuring that the system is protected from overheating.


Applications


1. Automotive: The PowerWise® series PMICs are ideal for automotive applications, providing reliable power management for a variety of automotive systems.

2. Industrial: The PowerWise® series PMICs are ideal for industrial applications, providing reliable power management for a variety of industrial systems.

3. Consumer electronics: The PowerWise® series PMICs are ideal for consumer electronics, providing reliable power management for a variety of consumer electronics devices.

4. Medical: The PowerWise® series PMICs are ideal for medical applications, providing reliable power management for a variety of medical devices.

5. Telecommunications: The PowerWise® series PMICs are ideal for telecommunications applications, providing reliable power management for a variety of telecommunications systems.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PowerWise® series PMIC - Voltage Regulators?

1. Linear Technology LT1763 Series 2. STMicroelectronics LDO Regulators 3. ON Semiconductor NCP Series 4. Analog Devices ADP Series 5. Maxim Integrated MAX1771 Series 6. NXP Semiconductors MC33269 Series 7. Microchip Technology MCP1825 Series 8. Renesas Electronics ISL8003 Series 9. Diodes Incorporated AP7000 Series 10. Infineon Technologies BCR Series

What are the differences between the types of Texas Instruments PowerWise® series PMIC - Voltage Regulators?

The Texas Instruments PowerWise® series of PMICs (Power Management Integrated Circuits) includes a variety of voltage regulators, each with its own unique features and capabilities.  The main differences between the types of voltage regulators are their output voltage range, current rating, and features.  The Low Dropout (LDO) regulators are designed to provide a low output voltage drop, making them ideal for applications that require a low voltage output. They are also capable of providing a high current rating, making them suitable for high-power applications.  The Switching Regulators are designed to provide a high efficiency output, making them ideal for applications that require a high efficiency output. They are also capable of providing a wide output voltage range, making them suitable for a variety of applications.  The Linear Regulators are designed to provide a low output voltage drop, making them ideal for applications that require a low voltage output. They are also capable of providing a low current rating, making them suitable for low-power applications.  Finally, the Buck-Boost Regulators are designed to provide a wide output voltage range, making them ideal for applications that require a wide output voltage range. They are also capable of providing a high current rating, making them suitable for high-power applications.