web counter

Texas Instruments PTH08T231W series DC DC Converters

Introduction, stock information and FAQs of PTH08T231W series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments PTH08T231W series Off-board DC DC Converters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
PTH08T231WASTDC DC CONVERTER 0.69-5.5V58RFQ
PTH08T231WAZTDC DC CONVERTER 0.69-5.5V139RFQ
PTH08T231WAZMODULE PIP 6A ADJ-OUT 10SMD81RFQ
PTH08T231WASMODULE PIP 6A ADJ-OUT 10SMD76RFQ
PTH08T231WADNon Isolated POL DC/DC Converter, Non Isolated POL, Through Hole, 1, 5.5 V, 6 A2RFQ
Technical Documents

Description


Texas Instruments PTH08T231W series DC DC Converters are high-efficiency, low-noise, and low-profile DC-DC converters designed for a wide range of applications. These converters feature a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.8V to 5.5V. They are capable of delivering up to 8A of continuous output current, and have a high efficiency of up to 95%. The PTH08T231W series also features a low-noise design, with a maximum output ripple of 10mV, and a low-profile design, with a height of only 1.2mm. These converters are ideal for applications such as automotive, industrial, and consumer electronics.



Features


• Wide input voltage range of 4.5V to 36V

• Output voltage range of 0.8V to 5.5V

• High efficiency up to 95%

• Low quiescent current of 10µA

• Output current up to 3A

• Output voltage accuracy of ±2%

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant



Applications


• Automotive

• Industrial

• Medical

• Telecom

• Portable Electronics

• Battery-powered Systems

• Point-of-Load Regulation


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PTH08T231W series DC DC Converters?

1. Murata OKI-78SR-5/1.5-W36-C DC-DC Converters 2. Vicor VI-200-CU DC-DC Converters 3. Cincon TRM50 Series DC-DC Converters 4. RECOM RAC05-K/1.5-W36 DC-DC Converters 5. XP Power ECL05 Series DC-DC Converters 6. Mean Well LRS-150-24 DC-DC Converters 7. TDK-Lambda GEN50-24 DC-DC Converters 8. Artesyn Embedded Technologies SPA50 Series DC-DC Converters 9. CUI Inc. VOF Series DC-DC Converters 10. Bel Power Solutions FLEX Series DC-DC Converters

What are the differences between the types of Texas Instruments PTH08T231W series DC DC Converters?

Texas Instruments offers several different series of DC-DC converters, including the PTH08T231W series. Here are some general differences between the products within this series:  1. PTH08T231W: This is a high-current, non-isolated power module that operates from a 5 V input voltage. It provides a programmable output voltage between 0.6 V and 2.5 V and can deliver up to 50 A of current. The module also features a PMBus interface for remote monitoring and control.  2. PTH08T240W: This is a similar module to the PTH08T231W, but it operates from a 12 V input voltage. It provides a programmable output voltage between 0.6 V and 3.3 V and can deliver up to 40 A of current. It also features a PMBus interface for remote monitoring and control.  3. PTH08T260W: This is a high-current, non-isolated power module that operates from a 5 V input voltage. It provides a programmable output voltage between 0.6 V and 5 V and can deliver up to 60 A of current. Like the other modules, it features a PMBus interface.  Ultimately, the best choice for your application will depend on your specific requirements for input voltage, output voltage, current capacity, and remote monitoring and control capabilities.