web counter

Texas Instruments PTH12040 series DC DC Converters

Introduction, stock information and FAQs of PTH12040 series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments PTH12040 series Off-board DC DC Converters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
PTH12040WASTDC DC CONVERTER 0.8-5.5V 275W50BUY
PTH12040WAZTModule DC-DC 1-OUT 0.8V to 5.5V 50A 20-Pin DIP Module T/R1530RFQ
PTH12040WASDC DC CONVERTER 0.8-5.5V 275W14RFQ
PTH12040WAHNon Isolated Pol Dc/Dc Converter, Pola, 275 W, 800 Mv, 5.5 V, 50 A, 8 V Rohs Compliant: Yes27RFQ
PTH12040WADNon Isolated Pol Dc/Dc Converter, Pola, 275 W, 800 Mv, 5.5 V, 50 A, 8 V Rohs Compliant: Yes2138RFQ
PTH12040WAZDC DC CONVERTER 0.8-5.5V 275W1000RFQ
Technical Documents

Description


The Texas Instruments PTH12040 series DC DC converters are a family of high-efficiency, low-noise, and low-cost DC-DC converters. They are designed to provide a wide range of output voltages and currents, making them ideal for a variety of applications. The PTH12040 series features a wide input voltage range, high efficiency, low noise, and low cost. They are also designed to be highly reliable and have a long life expectancy. The PTH12040 series is available in a variety of packages, making them suitable for a wide range of applications.



Features


• Wide input voltage range of 4.5V to 40V

• Output voltage range of 0.8V to 5V

• High efficiency up to 95%

• Low quiescent current of 10µA

• Output current up to 2A

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant



Applications


• Automotive

• Industrial

• Medical

• Telecom

• Portable Electronics

• Battery-powered Systems

• Point-of-Load Regulation


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PTH12040 series DC DC Converters?

1. Murata OKI-78SR Series DC DC Converters 2. Vicor VI-200 Series DC DC Converters 3. CUI Inc. VOF Series DC DC Converters 4. XP Power ECL Series DC DC Converters 5. RECOM RACM Series DC DC Converters 6. Mean Well LRS Series DC DC Converters 7. TDK-Lambda GEN Series DC DC Converters 8. Artesyn Embedded Technologies SPA Series DC DC Converters 9. Bel Power Solutions FLEX Series DC DC Converters 10. Delta Electronics DPH Series DC DC Converters

What are the differences between the types of Texas Instruments PTH12040 series DC DC Converters?

The Texas Instruments PTH12040 series DC DC Converters come in three different types:  1. Non-Isolated: These converters are designed to provide a regulated output voltage from an unregulated input voltage. They are typically used in applications where the input and output voltages are the same.  2. Isolated: These converters are designed to provide a regulated output voltage from an unregulated input voltage. They are typically used in applications where the input and output voltages are different.  3. Step-Down: These converters are designed to provide a regulated output voltage from a higher unregulated input voltage. They are typically used in applications where the input voltage is higher than the output voltage.