web counter

Texas Instruments PTH12050 series DC DC Converters

Introduction, stock information and FAQs of PTH12050 series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments PTH12050 series Off-board DC DC Converters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
PTH12050LAZDC DC CONVERTER 0.8-1.8V 6A20RFQ
PTH12050LASDC DC CONVERTER 0.8-1.8V 6A36RFQ
PTH12050LASTDC DC CONVERTER 0.8-1.8V 6A15BUY
PTH12050WAHMODULE PIP 1.2-5.5V 6A HORZ T/H1176RFQ
PTH12050WAZDC DC CONVERTER 1.2-5.5V 6A168RFQ
PTH12050YAHMODULE PIP .55-1.8V 6A HORZ T/H3RFQ
PTH12050WASTDC DC CONVERTER 1.2-5.5V 6A233RFQ
PTH12050YASMODULE PIP .55-1.8V 6A SMD6000BUY
PTH12050YASTDC DC CONVERTER 0.55-1.8V740RFQ
PTH12050WAD1.2 to 5.5 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module 6-Through-Hole Module -40 to 8512BUY
PTH12050WAZTMODULE PIP 12VIN 6A ADJ SMD833RFQ
PTH12050LAHMODULE PIP .8-1.8V 6A HORZ T/H56RFQ
PTH12050YAZMODULE PIP .55-1.8V 6A SMD99BUY
PTH12050WASTEXAS INSTRUMENTS - PTH12050WAS - IC, NON-ISOLATED ADJUSTABLE POWER MODULE, 6-DIP2BUY
PTH12050LAZT0.8 to 1.8 V 6-A, 12-V Input Wide-Adjust Module w/ Auto-Track 6-Surface Mount Module -40 to 8520RFQ
PTH12050YAZTDC DC CONVERTER 0.55-1.8V41BUY
Technical Documents

The Texas Instruments PTH12050 series DC DC converters are a family of high-efficiency, low-noise, and low-cost DC-DC converters. They are designed to provide a wide range of output voltages and currents, making them ideal for a variety of applications. The PTH12050 series features a wide input voltage range, high efficiency, low noise, and low cost. They are also designed to be highly reliable and have a long life expectancy. The PTH12050 series is available in a variety of packages, making them suitable for a wide range of applications.


Features


• Wide input voltage range of 4.5V to 36V

• Output voltage range of 0.8V to 5.5V

• High efficiency up to 95%

• Low quiescent current of 10µA

• Output current up to 1.2A

• Output voltage accuracy of ±2%

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Telecom

• Portable Electronics

• Battery-powered Systems

• Point-of-Load Regulation


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PTH12050 series DC DC Converters?

1. Murata OKI-78SR Series DC DC Converters 2. Vicor VI-200 Series DC DC Converters 3. CUI Inc. VOF Series DC DC Converters 4. XP Power ECL Series DC DC Converters 5. RECOM RACM Series DC DC Converters 6. Mean Well LRS Series DC DC Converters 7. TDK-Lambda GEN Series DC DC Converters 8. Artesyn Embedded Technologies SPA Series DC DC Converters 9. Bel Power Solutions FLEX Series DC DC Converters 10. Delta Electronics DPH Series DC DC Converters

What are the differences between the types of Texas Instruments PTH12050 series DC DC Converters?

The Texas Instruments PTH12050 series DC DC Converters come in three different types:  1. Non-Isolated: These converters are designed to provide a regulated output voltage from an unregulated input voltage. They are typically used in applications where the input voltage is within a few volts of the output voltage.  2. Isolated: These converters are designed to provide a regulated output voltage from an unregulated input voltage, while also providing electrical isolation between the input and output. They are typically used in applications where the input voltage is significantly different from the output voltage.  3. Step-Down: These converters are designed to provide a regulated output voltage from a higher unregulated input voltage. They are typically used in applications where the input voltage is significantly higher than the output voltage.