web counter

Texas Instruments PTN78000W series DC DC Converters

Introduction, stock information and FAQs of PTN78000W series Off-board DC DC Converters

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of Texas Instruments PTN78000W series Off-board DC DC Converters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
PTN78000WAZTModule DC-DC 1-OUT 2.5V to 12.6V 1.5A 5-Pin DIP Module500RFQ
PTN78000WAHDC DC CONVERTER 2.5-12.6V20RFQ
PTN78000WAZDC DC CONVERTER 2.5-12.6V100RFQ
PTN78000WASDC DC CONVERTER 2.5-12.6V7RFQ
PTN78000WASTDC DC CONVERTER 2.5-12.6V203RFQ
Technical Documents

The Texas Instruments PTN78000W series DC DC converters are a family of high-performance, high-efficiency, and cost-effective DC-DC converters. They are designed to provide reliable power conversion in a wide range of applications, from automotive to industrial and consumer electronics. The PTN78000W series offers a wide range of input voltage ranges, output voltage ranges, and power levels, making them suitable for a variety of applications. They feature high efficiency, low noise, and low EMI, making them ideal for applications where power efficiency and noise reduction are critical. The PTN78000W series also offers a wide range of protection features, including over-voltage, over-current, and short-circuit protection, making them suitable for a variety of applications.


Features


• High efficiency up to 95%

• Wide input voltage range from 4.5V to 36V

• Output voltage range from 0.6V to 5.5V

• Output current up to 10A

• Low output ripple and noise

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Telecom

• Networking

• Computing

• Portable Electronics

• Battery-powered Devices


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PTN78000W series DC DC Converters?

1. Murata OKI-78SR Series DC DC Converters 2. Vicor VI-200 Series DC DC Converters 3. CUI Inc. VOF Series DC DC Converters 4. RECOM RACM Series DC DC Converters 5. TDK-Lambda GEN Series DC DC Converters 6. XP Power ECL Series DC DC Converters 7. Mean Well LRS Series DC DC Converters 8. Artesyn Embedded Technologies SDP Series DC DC Converters 9. Bel Power Solutions BDC Series DC DC Converters 10. Delta Electronics DDC Series DC DC Converters

What are the differences between the types of Texas Instruments PTN78000W series DC DC Converters?

The Texas Instruments PTN78000W series DC DC converters come in three different types:  1. Step-Down (Buck) Converters: These converters are used to convert a higher input voltage to a lower output voltage. They are ideal for applications that require a lower output voltage than the input voltage.  2. Step-Up (Boost) Converters: These converters are used to convert a lower input voltage to a higher output voltage. They are ideal for applications that require a higher output voltage than the input voltage.  3. Inverting (Buck-Boost) Converters: These converters are used to convert an input voltage to an output voltage of the opposite polarity. They are ideal for applications that require an output voltage of the opposite polarity than the input voltage.