web counter

Texas Instruments PTN78020W series DC DC Converters

Introduction, stock information and FAQs of PTN78020W series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments PTN78020W series Off-board DC DC Converters.

Applications

  • Factory automation & control
  • Medical
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
PTN78020WAD6-A Wide-Input Voltage Adjustable Switching egulator 7-Through-Hole Module -40 to 85298RFQ
PTN78020WASTREG SW WIDE-VIN 6A ADJ HORZ SMD0RFQ
PTN78020WAZDC DC CONVERTER 2.5-12.6V2RFQ
PTN78020WAHDC DC CONVERTER 2.5-12.6V214RFQ
PTN78020WASDC DC CONVERTER 2.5-12.6V10RFQ
PTN78020WAZTREG SW WIDE-VIN 6A ADJ HORZ SMD23RFQ
Technical Documents

The Texas Instruments PTN78020W series DC DC converters are a family of high-performance, high-efficiency, and low-cost DC-DC converters. These converters are designed to provide a wide range of output voltages and currents, making them ideal for a variety of applications. They feature a wide input voltage range, high efficiency, and low output ripple. The PTN78020W series also offers a wide range of protection features, including over-voltage, over-current, and short-circuit protection. With their high performance and low cost, the PTN78020W series DC DC converters are an excellent choice for a variety of applications.


Features


• Wide input voltage range of 4.5V to 36V

• Output voltage range of 0.8V to 5.5V

• High efficiency up to 95%

• Low quiescent current of 10µA

• Low output ripple and noise

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Telecom

• Networking

• Portable Electronics

• Battery-powered Systems

• Point-of-Load Regulation


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PTN78020W series DC DC Converters?

1. Murata OKI-78SR Series DC DC Converters 2. Vicor VI-200 Series DC DC Converters 3. CUI Inc. VOF Series DC DC Converters 4. RECOM RACM Series DC DC Converters 5. XP Power ECL Series DC DC Converters 6. TDK-Lambda GEN Series DC DC Converters 7. Mean Well LRS Series DC DC Converters 8. Artesyn Embedded Technologies SDP Series DC DC Converters 9. Bel Power Solutions FLEX Series DC DC Converters 10. Delta Electronics DPH Series DC DC Converters

What are the differences between the types of Texas Instruments PTN78020W series DC DC Converters?

The Texas Instruments PTN78020W series DC DC Converters come in three different types:  1. Step-Down (Buck) Converters: These converters are used to reduce the input voltage to a lower output voltage. They are ideal for applications that require a lower voltage than the input voltage.  2. Step-Up (Boost) Converters: These converters are used to increase the input voltage to a higher output voltage. They are ideal for applications that require a higher voltage than the input voltage.  3. Inverting (Buck-Boost) Converters: These converters are used to both step-down and step-up the input voltage to a different output voltage. They are ideal for applications that require a voltage that is different than the input voltage.