web counter

Texas Instruments PTN78060A (15W) series DC DC Converters

Introduction, stock information and FAQs of PTN78060A (15W) series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments PTN78060A (15W) series Off-board DC DC Converters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
PT3102ACONVERTER DC-DC 15W 48V/12V0RFQ
PT4102CCONVERTER DC-DC 15W 48V/12V SMD82BUY
PT3105CCONVERTER DC-DC 24VIN 12VOUT SMD0RFQ
PT4106CCONVERTER DC-DC 15V 1A 24VIN SMD0RFQ
PT3106AModule DC-DC 1-OUT 15V 1A 15W 6-Pin DIP Module0RFQ
PT3108ACONVERTER DC-DC 24VIN 5VOUT 15W0RFQ
PT4116ACONVERTER 48VIN 9.4VOUT 15W0RFQ
PT4105CCONVERTER DC-DC 15W 24V/12V SMD0RFQ
PTN78060AASTModule DC-DC 1-OUT -3V to -15V 3A 15W 7-Pin DIP SMD Module T/R20RFQ
PT3105AModule DC-DC 1-OUT 12V 1.25A 15W 6-Pin DIP Module0RFQ
PT4102ACONVERTER DC-DC 15W 48V/12V0RFQ
PT4110ACONVERTER 48VIN 3.3VOUT 15W0RFQ
PT3104CCONVERTER DC-DC 24VIN 5VOUT 15W0RFQ
PT3103ACONVERTER DC-DC 48VIN 15VOUT 15W0RFQ
PT4110CCONVERTER 48VIN 3.3VOUT 15W0RFQ
PT4105CTCONVERTER DC-DC 15W 24V/12V SMD0RFQ
PTN78060AAHDC DC CONVERTER -15 TO -3V1217RFQ
PTN78060AAZDC DC CONVERTER -15 TO -3V2RFQ
PTN78060AAZTREG SW WIDE-VIN 15W ADJ HORZ SMD126BUY
PT3104AModule DC-DC 24VIN 1-OUT 5V 3A 15W 6-Pin DIP Module0RFQ
Technical Documents

Description


The Texas Instruments PTN78060A (15W) series DC DC Converters are high-efficiency, low-profile, and cost-effective DC-DC converters. They offer a wide input voltage range of 4.5V to 36V and a wide output voltage range of 0.6V to 5.5V. The converters feature a high efficiency of up to 95%, low ripple and noise, and a wide operating temperature range of -40°C to +85°C. The PTN78060A series is ideal for applications such as industrial, automotive, and consumer electronics.



Features


• High efficiency up to 95%

• Wide input voltage range from 4.5V to 36V

• Output voltage range from 0.8V to 5.5V

• Output current up to 3A

• Low quiescent current

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant



Applications


• Automotive

• Industrial

• Medical

• Telecom

• Networking

• Computing

• Portable Electronics

• Battery-powered Systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PTN78060A (15W) series DC DC Converters?

1. Murata OKI-78SR-5/1.5-W36-C 2. Vicor VI-200-CU 3. CUI Inc. PDM15-12S 4. RECOM RAC15-05S 5. XP Power ECP15S 6. TDK-Lambda GEN15-12 7. Mean Well LPV-60-12 8. Artesyn Embedded Technologies SDP-15-12 9. Bel Power Solutions BPS15-12 10. Cincon ECM15S-12

What are the differences between the types of Texas Instruments PTN78060A (15W) series DC DC Converters?

The Texas Instruments PTN78060A (15W) series DC DC Converters come in three different types:  1. Non-Isolated: These converters are designed to provide a regulated output voltage from an unregulated input voltage. They are typically used in applications where the input voltage is known to be stable and the output voltage needs to be regulated.  2. Isolated: These converters are designed to provide a regulated output voltage from an unregulated input voltage while also providing electrical isolation between the input and output. They are typically used in applications where the input voltage is not known to be stable and the output voltage needs to be regulated.  3. Step-Down: These converters are designed to provide a regulated output voltage from a higher input voltage. They are typically used in applications where the input voltage is higher than the desired output voltage and the output voltage needs to be regulated.