web counter

Texas Instruments PTN78060W series DC DC Converters

Introduction, stock information and FAQs of PTN78060W series Off-board DC DC Converters

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and cost data of the Texas Instruments PTN78060W series Off-board DC DC Converters.

Applications

  • Medical
  • Portable electronics
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
PTN78060WAZTDC DC CONVERTER 2.5-12.6V750RFQ
PTN78060WAZDC DC CONVERTER 2.5-12.6V5RFQ
PTN78060WAHDC DC CONVERTER 2.5-12.6V1222RFQ
PTN78060WASTREG SW WIDE-VIN 3A ADJ HORZ SMD14RFQ
PTN78060WAS3-A, Wide-Input, Adjustable Switching egulator Module 7-Surface Mount Module -40 to 8515RFQ
PTN78060WADModule DC-DC 1-OUT 2.5V to 12.6V 3A 7-Pin DIP Module Tray216RFQ
Technical Documents

The Texas Instruments PTN78060W series DC DC Converters are high-efficiency, high-density, synchronous step-down DC-DC converters. They offer a wide input voltage range of 4.5V to 36V and a wide output voltage range of 0.6V to 5.5V. The PTN78060W series is designed to provide up to 10A of continuous output current with a high efficiency of up to 95%. The converters feature a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The PTN78060W series is ideal for applications such as automotive, industrial, and consumer electronics.


Features


• Wide input voltage range of 4.5V to 36V

• Output voltage range of 0.8V to 5.5V

• High efficiency up to 95%

• Low quiescent current of 10µA

• Low output ripple and noise

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Telecom

• Portable Electronics

• Battery-powered Systems

• Point-of-Load Regulation


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PTN78060W series DC DC Converters?

1. Murata OKI-78SR Series DC DC Converters 2. Vicor VI-200 Series DC DC Converters 3. CUI Inc. VOF Series DC DC Converters 4. RECOM RACM Series DC DC Converters 5. XP Power ECL Series DC DC Converters 6. TDK-Lambda GEN Series DC DC Converters 7. Mean Well LRS Series DC DC Converters 8. Artesyn Embedded Technologies SDP Series DC DC Converters 9. Bel Power Solutions FLEX Series DC DC Converters 10. Delta Electronics DPH Series DC DC Converters

What are the differences between the types of Texas Instruments PTN78060W series DC DC Converters?

The Texas Instruments PTN78060W series DC DC Converters come in three different types:  1. Step-Down (Buck) Converters: These converters are used to reduce the input voltage to a lower output voltage. They are ideal for applications that require a lower voltage than the input voltage.  2. Step-Up (Boost) Converters: These converters are used to increase the input voltage to a higher output voltage. They are ideal for applications that require a higher voltage than the input voltage.  3. Inverting (Buck-Boost) Converters: These converters are used to both step-down and step-up the input voltage to a different output voltage. They are ideal for applications that require a voltage that is different than the input voltage.