web counter

Texas Instruments PTV05010W series DC DC Converters

Introduction, stock information and FAQs of PTV05010W series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments PTV05010W series Off-board DC DC Converters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
PTV05010WAHDC DC CONVERTER 0.8-3.6V 8A403RFQ
Technical Documents

Sorry, No Data.

Description


The Texas Instruments PTV05010W series DC DC Converters are a family of high-efficiency, low-noise, and low-cost DC-DC converters. They are designed to provide reliable power conversion in a wide range of applications, from automotive to industrial and consumer electronics. The PTV05010W series offers a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.8V to 5V. It also features a high efficiency of up to 95%, low output noise, and a wide operating temperature range of -40°C to +85°C. The PTV05010W series is ideal for applications such as automotive, industrial, and consumer electronics.



Features


• Wide input voltage range of 4.5V to 36V

• Output voltage range of 0.8V to 5V

• High efficiency up to 95%

• Low quiescent current of 10µA

• Output current up to 1A

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant



Applications


• Automotive

• Industrial

• Medical

• Telecom

• Portable electronics

• Battery-powered systems

• Point-of-load regulation

• Distributed power systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PTV05010W series DC DC Converters?

1. Murata OKI-78SR Series DC DC Converters 2. Vicor VI-200 Series DC DC Converters 3. CUI Inc. VOF Series DC DC Converters 4. XP Power ECL Series DC DC Converters 5. RECOM RACM Series DC DC Converters 6. TDK-Lambda GEN Series DC DC Converters 7. Mean Well LRS Series DC DC Converters 8. Artesyn Embedded Technologies SDP Series DC DC Converters 9. Bel Power Solutions FLEX Series DC DC Converters 10. Delta Electronics DPH Series DC DC Converters

What are the differences between the types of Texas Instruments PTV05010W series DC DC Converters?

The Texas Instruments PTV05010W series DC DC Converters come in three different types:  1. Step-Down (Buck) Converter: This type of converter takes an input voltage and reduces it to a lower output voltage. It is typically used to power low-voltage circuits from a higher voltage source.  2. Step-Up (Boost) Converter: This type of converter takes an input voltage and increases it to a higher output voltage. It is typically used to power high-voltage circuits from a lower voltage source.  3. Inverting (Buck-Boost) Converter: This type of converter takes an input voltage and either increases or decreases it to an output voltage of opposite polarity. It is typically used to power circuits from a source of either polarity.