web counter

Texas Instruments PTV05020W series DC DC Converters

Introduction, stock information and FAQs of PTV05020W series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments PTV05020W series Off-board DC DC Converters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
PTV05020WAHDC DC CONVERTER 0.8-3.6V 18A15RFQ
Technical Documents

Sorry, No Data.

Description


The Texas Instruments PTV05020W series DC DC Converters are high-efficiency, low-noise, and low-profile DC-DC converters designed for a wide range of applications. These converters offer a wide input voltage range of 4.5V to 36V and a wide output voltage range of 0.6V to 5V. They feature a high efficiency of up to 95%, low output noise, and a low profile of only 2.5mm. The PTV05020W series is ideal for applications such as automotive, industrial, and consumer electronics.



Features


• Wide input voltage range of 4.5V to 36V

• Output voltage range of 0.6V to 5V

• High efficiency up to 95%

• Low quiescent current of 10µA

• Output current up to 2A

• Output voltage accuracy of ±2%

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Telecom

• Portable electronics

• Battery-powered systems

• Point-of-load regulation

• Power management


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PTV05020W series DC DC Converters?

1. Murata OKI-78SR Series DC DC Converters 2. Vicor VI-200 Series DC DC Converters 3. CUI Inc. VOF Series DC DC Converters 4. XP Power ECL Series DC DC Converters 5. RECOM RACM Series DC DC Converters 6. TDK-Lambda GEN Series DC DC Converters 7. Mean Well LRS Series DC DC Converters 8. Artesyn Embedded Technologies SPA Series DC DC Converters 9. Bel Power Solutions FLEX Series DC DC Converters 10. Delta Electronics DPH Series DC DC Converters

What are the differences between the types of Texas Instruments PTV05020W series DC DC Converters?

The Texas Instruments PTV05020W series DC DC Converters come in three different types:  1. Non-Isolated: These converters are designed to provide a regulated output voltage from an unregulated input voltage. They are typically used in applications where the input voltage is known to be stable and the output voltage needs to be regulated.  2. Isolated: These converters are designed to provide a regulated output voltage from an unregulated input voltage while also providing electrical isolation between the input and output. They are typically used in applications where the input voltage is not known to be stable and the output voltage needs to be regulated.  3. Step-Down: These converters are designed to provide a regulated output voltage from a higher input voltage. They are typically used in applications where the input voltage is higher than the desired output voltage and the output voltage needs to be regulated.