Description
Texas Instruments SWIFT™, D-CAP2™, Eco-Mode™ series PMIC - Voltage Regulators are advanced power management integrated circuits (PMICs) designed to provide efficient, reliable, and cost-effective power solutions for a wide range of applications. The SWIFT™, D-CAP2™, and Eco-Mode™ series PMICs feature a wide range of voltage regulators, including buck, boost, and buck-boost regulators, as well as linear regulators. These PMICs are designed to provide high efficiency, low noise, and low power consumption, making them ideal for battery-powered applications. The SWIFT™, D-CAP2™, and Eco-Mode™ series PMICs also feature a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation.
Features
• Texas Instruments SWIFT™, D-CAP2™, Eco-Mode™ series PMIC - Voltage Regulators - DC DC Switching Regulators offer high efficiency, low quiescent current, and fast transient response.
• They feature a wide input voltage range, adjustable output voltage, and a wide range of output current capabilities.
• The devices are available in a variety of packages, including SOT-23, SOIC, and DIP.
• They are designed to meet the needs of a wide range of applications, including automotive, industrial, and consumer.
• The devices are designed to be highly reliable and are protected against over-voltage, over-current, and short-circuit conditions.
Applications
• Automotive: The devices are suitable for use in automotive applications, such as powertrain, body electronics, and infotainment systems.
• Industrial: The devices are suitable for use in industrial applications, such as motor control, power supplies, and lighting.
• Consumer: The devices are suitable for use in consumer applications, such as portable electronics, home appliances, and consumer electronics.


Product
Brand
Articles
Tools