web counter

Texas Instruments TPS series DC DC Converters

Introduction, stock information and FAQs of TPS series Off-board DC DC Converters

In this article, you will be informed of the characteristics, uses, PDF documents, alternative items, and the most recent inventory and pricing data of Texas Instruments TPS series Off-board DC DC Converters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
TPS84250RKGR7V to 50V, 2.5A Step-Down Integrated Power Solution 41-B1QFN -40 to 851000RFQ
TPSM82480MOPR6A, 5.5V Input Step-Down Power Module with MODE and VSEL option 24-QFM -40 to 12552RFQ
TPSM84424MOLRDC DC CONVERTER 0.6-10V24523RFQ
TPSM846C23MOLRDC DC CONVERTER 0.35-2V350RFQ
TPSM84205EAB1.5A, 28V Input, 5V Output TO-220 Power Module 3-SIP MODULE -40 to 1250RFQ
TPSM84624MOLRIC 4.5V-17V INP 0.6V-10V OUTP200RFQ
TPSM84212EABDC DC CONVERTER 12V478RFQ
TPS631000DRLRDC DC CONVERTER0RFQ
TPS84250RKGTIC REG BUCK ADJ 2.5A 41B1QFN4RFQ
TPSM82480MOPTDC DC CONVERTER 0.6-5.5V 6A2565RFQ
TPSM84209RKHR4.5-V to 28-V input, 1.2-V to 6-V output, 2.5-A power module 9-QFN-FCMOD -40 to 8523206RFQ
TPSM84203EABDC DC CONVERTER 3.3V2080RFQ
TPSM84209RKHTDC DC CONVERTER 1.2-6V 15W250RFQ
TPSM846C24MOLRDC DC CONVERTER 0.5-2V500RFQ
Technical Documents

Texas Instruments TPS series DC DC converters are a range of high-performance, high-efficiency, and cost-effective power solutions for a variety of applications. These converters offer a wide range of input voltage ranges, output voltage ranges, and power levels, making them suitable for a variety of applications. They feature high efficiency, low noise, and low ripple, making them ideal for applications that require reliable power. The TPS series also offers a wide range of features such as over-voltage protection, over-current protection, and short-circuit protection, making them a safe and reliable choice for any application.


Features


• Wide input voltage range of 4.5V to 36V

• Output voltage range of 0.8V to 5.5V

• High efficiency up to 95%

• Low quiescent current of 1.5mA

• Low output ripple and noise

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Telecom

• Portable Electronics

• Battery-powered Systems

• Point-of-Load Regulation

• Distributed Power Systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments TPS series DC DC Converters?

1. Murata OKI-78SR Series DC-DC Converters 2. Vicor VI-200 Series DC-DC Converters 3. CUI Inc. VOF Series DC-DC Converters 4. RECOM RACM Series DC-DC Converters 5. XP Power ECL Series DC-DC Converters 6. TDK-Lambda GEN Series DC-DC Converters 7. Mean Well LRS Series DC-DC Converters 8. Artesyn Embedded Technologies SDP Series DC-DC Converters 9. Bel Power Solutions SDP Series DC-DC Converters 10. Delta Electronics DPH Series DC-DC Converters

What are the differences between the types of Texas Instruments TPS series DC DC Converters?

The Texas Instruments TPS series DC DC converters come in a variety of types, each with its own unique features and benefits. The main differences between the types are the input voltage range, output voltage range, output current, switching frequency, and efficiency. The TPS series includes buck, boost, buck-boost, and SEPIC converters. Buck converters are used to step down the input voltage, boost converters are used to step up the input voltage, buck-boost converters are used to both step up and step down the input voltage, and SEPIC converters are used to both step up and step down the input voltage while providing isolation between the input and output. Each type of converter has its own advantages and disadvantages, so it is important to choose the right type for the application.