web counter

Texas Instruments TS5USBC410 series Special Purpose Analog Switches

Comprehensive Guide to TS5USBC410 Integrated Circuits (ICs) Special Purpose Analog Switches

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TS5USBC410 series Special Purpose Analog Switches products.

FEATURES

  • Dual port: The device is designed to be bidirectional and low-power, making it ideal for use in USB Type-C™ systems
  • High-speed: The device is optimized for use with the USB 2.0 D+/- lines in a USB Type-C™ system, making it ideal for high-speed data transfer
  • Voltage range: The device has a voltage range of 0.8V to 6V, making it suitable for use in a wide range of applications
  • Bandwidth: The device has a bandwidth of at least 100MHz, making it ideal for high-speed data transfer
  • Precision: The device has a precision of ≤5nA max leakage and protection of powered off protection ≤1 ohm ron, ensuring that it operates reliably and accurately
Applications

  • PC & notebooks
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
TS5USBC410YFFTDUAL 2:1 USB 2.0 MUX/DEMUX OR SI41BUY
TS5USBC410IYFFRTS5USBC410IYFFR46BUY
TS5USBC410IYFFTDATA ACQ PLEXERS/SWITCHES599BUY
TS5USBC410YFFRTS5USBC410YFFR303BUY
Technical Documents

Sorry, No Data.

The TS5USBC410 series is a bidirectional low-power dual port, high-speed, USB 2.0 analog switch with integrated protection for USB Type-C™ systems. The device is configured as a dual 2:1 or 1:2 switch and is optimized for use with the USB 2.0 D+/- lines in a USB Type-C™ system. It has a voltage range of 0.8V to 6V and a bandwidth of at least 100MHz. The device also has a precision of ≤5nA max leakage and protection of powered off protection ≤1 ohm ron.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TS5USBC410 series Special Purpose Analog Switches

TS5USBC412, TS5USBC412YFFR, TS5USBC412YFFT, TS5USBC414

Where can we use Texas Instruments TS5USBC410 series Special Purpose Analog Switches

The TS5USBC410 series is designed to be used in a wide range of applications, including:  Mobile devices, Tablets and  PCs and notebooks,  USB Type-C™ or Micro-B connectors.