The TS5USBC412 series of analog switches from Texas Instruments is a bidirectional low-power dual port, high-speed, USB 2.0 analog switch with integrated protection for USB Type-C™ systems. The device is configured as a dual 2:1 or 1:2 switch and is optimized for use with the USB 2.0 D+/- lines in a USB Type-C™ system. The device has an overvoltage protection of 20V/24V.
Texas Instruments TS5USBC412 series Special Purpose Analog Switches
Comprehensive Guide to TS5USBC412 Integrated Circuits (ICs) Special Purpose Analog Switches
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TS5USBC412 series Special Purpose Analog Switches products.
FEATURES
- Bidirectional low-power dual port: The device is designed to be bidirectional, allowing it to switch between two ports. It is also low-power, which means it consumes less power than other switches
- High-speed: The device is capable of high-speed switching, making it ideal for use in USB 2.0 systems
- Integrated protection for USB Type-C™ systems: The device has integrated protection for USB Type-C™ systems, which helps to prevent damage to the system
- Dual 2:1 or 1:2 switch configuration: The device can be configured as a dual 2:1 or 1:2 switch, providing flexibility in its use
- Overvoltage protection: The device has an overvoltage protection of 20V/24V, which helps to protect the system from damage due to voltage spikes
Applications
- PC & notebooks
- Portable electronics
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TS5USBC412IYFFT | DATA ACQ PLEXERS/SWITCHES | 41 | BUY |
| TS5USBC412YFFR | Dual 2: 1 USB 2.0 Mux/DeMux or Single Ended Cross Switch With 20-V/24-V OVP 12-DSBGA 0 to 70 | 24992 | BUY |
| TS5USBC412IYFFR | TS5USBC412IYFFR | 3494 | BUY |
| TS5USBC412YFFT | DUAL 2:1 USB 2.0 MUX/DEMUX OR SI | 10 | BUY |
Technical Documents

Sorry, No Data.
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments TS5USBC412 series Special Purpose Analog Switches
TS5USBC404, TS5USBC415, TS5USBC421, TS5USBC424
Where can we use Texas Instruments TS5USBC412 series Special Purpose Analog Switches
The TS5USBC412 series of analog switches from Texas Instruments is designed for use in USB Type-C™ systems. The device is optimized for use with the USB 2.0 D+/- lines in a USB Type-C™ system. It is ideal for use in applications such as smartphones, tablets, laptops, and other portable devices that require USB Type-C™ connectivity


Product
Brand
Articles
Tools