web counter

Vicor Corporation Maxi (600W) series DC DC Converters

Introduction, stock information and FAQs of Maxi (600W) series Off-board DC DC Converters

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of the Vicor Corporation Maxi (600W) series Off-board DC DC Converters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
V24A8M300B2CONVERTER MOD DC/DC 8V 300W0RFQ
V24A8M300BF3CONVERTER MOD DC/DC 8V 300W0RFQ
V24A5H400B2CONVERTER MOD DC/DC 5V 400W0RFQ
V24A5E400B3CONVERTER MOD DC/DC 5V 400W0RFQ
V24A36M400BF2CONVERTER MOD DC/DC 36V 400W0RFQ
V24A48H300BL3CONVERTER MOD DC/DC 48V 300W0RFQ
V24A5M400BG3CONVERTER MOD DC/DC 5V 400W0RFQ
V24A5M400B2CONVERTER MOD DC/DC 5V 400W0RFQ
V24A5E400BG3CONVERTER MOD DC/DC 5V 400W0RFQ
V24A15C300BF3CONVERTER MOD DC/DC 15V 300W0RFQ
V24A5E400BF3CONVERTER MOD DC/DC 5V 400W0RFQ
V24A15T300B3CONVERTER MOD DC/DC 15V 300W0RFQ
V24A15C300B2CONVERTER MOD DC/DC 15V 300W0RFQ
V24A15E300BL3CONVERTER MOD DC/DC 15V 300W0RFQ
V24A15C300BG3CONVERTER MOD DC/DC 15V 300W0RFQ
V24A8E300B3CONVERTER MOD DC/DC 8V 300W0RFQ
V24A8E300BL3CONVERTER MOD DC/DC 8V 300W0RFQ
V24A8C300B3CONVERTER MOD DC/DC 8V 300W0RFQ
V24A8C300BCONVERTER MOD DC/DC 8V 300W0RFQ
V24A8E300BF3CONVERTER MOD DC/DC 8V 300W0RFQ
Technical Documents

Sorry, No Data.

Vicor Corporation Maxi (600W) series DC DC Converters are high-performance, high-efficiency, and cost-effective power conversion solutions. They are designed to provide reliable, efficient, and cost-effective power conversion for a wide range of applications. The Maxi series offers a wide range of input and output voltages, current ratings, and power levels, making them suitable for a variety of applications. They feature a wide range of features, including high efficiency, low noise, and high power density. The Maxi series is designed to meet the most demanding requirements of today's power conversion applications.


Features


• High efficiency up to 95%

• Wide input voltage range of 9-36V

• Output voltage range of 0.6-5.5V

• Output current up to 120A

• Low profile design

• Remote On/Off control

• Over-temperature protection

• Over-voltage protection

• Short-circuit protection

• RoHS compliant


Applications


• Industrial automation

• Robotics

• Automotive

• Medical equipment

• Telecom/Networking

• Renewable energy

• Military/Aerospace


Frequently Asked Questions

What are the Alternative Products of Vicor Corporation Maxi (600W) series DC DC Converters?

1. Cosel PBA600F-24 Series DC-DC Converters 2. TDK-Lambda GENESYS+ Series DC-DC Converters 3. XP Power ECL Series DC-DC Converters 4. Murata OKI-78SR Series DC-DC Converters 5. RECOM RACM Series DC-DC Converters 6. Artesyn Embedded Technologies SPA Series DC-DC Converters 7. Mean Well LRS Series DC-DC Converters 8. Cincon TR Series DC-DC Converters 9. Delta Electronics DPH Series DC-DC Converters 10. Bel Power Solutions BDC Series DC-DC Converters

What are the differences between the types of Vicor Corporation Maxi (600W) series DC DC Converters?

The Vicor Corporation Maxi (600W) series DC DC Converters come in three different types:  1. Standard Maxi: This type of converter is designed for general purpose applications and offers a wide range of input and output voltages. It is also available in a variety of package sizes and configurations.  2. High Efficiency Maxi: This type of converter is designed for applications that require higher efficiency and lower power losses. It is available in a variety of package sizes and configurations.  3. High Power Maxi: This type of converter is designed for applications that require higher power levels and is available in a variety of package sizes and configurations.  The main differences between the three types of Maxi converters are their power levels, efficiency, and package sizes. The Standard Maxi is designed for general purpose applications, the High Efficiency Maxi is designed for applications that require higher efficiency and lower power losses, and the High Power Maxi is designed for applications that require higher power levels.