web counter

Vicor Corporation MICRO (150W) series DC DC Converters

Introduction, stock information and FAQs of MICRO (150W) series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Vicor Corporation MICRO (150W) series Off-board DC DC Converters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
V24C12E50BF2CONVERTER MOD DC/DC 12V 50W0RFQ
V24B12M150BFCONVERTER MOD DC/DC 12V 150W0RFQ
V24C5T125BFCONVERTER MOD DC/DC 5V 125W0RFQ
V24C5C125B2CONVERTER MOD DC/DC 5V 125W0RFQ
V24C5E125B2CONVERTER MOD DC/DC 5V 125W0RFQ
V24C5E125BG2CONVERTER MOD DC/DC 5V 125W0RFQ
V24B12H150BFCONVERTER MOD DC/DC 12V 150W0RFQ
V24C5T125BL3CONVERTER MOD DC/DC 5V 125W0RFQ
V24C5M125BG3CONVERTER MOD DC/DC 5V 125W0RFQ
V24B12M150BG3CONVERTER MOD DC/DC 12V 150W0RFQ
V24B15M150BF3CONVERTER MOD DC/DC 15V 150W0RFQ
V24B15M150BG2CONVERTER MOD DC/DC 15V 150W0RFQ
V24B15M150BCONVERTER MOD DC/DC 15V 150W0RFQ
V24C12T150BF2CONVERTER MOD DC/DC 12V 150W0RFQ
V24C12C150BFCONVERTER MOD DC/DC 12V 150W0RFQ
V24C12M150BG2CONVERTER MOD DC/DC 12V 150W0RFQ
V24C8M100BF3CONVERTER MOD DC/DC 8V 100W0RFQ
V24C8M100BG2CONVERTER MOD DC/DC 8V 100W0RFQ
V24B15T150BGCONVERTER MOD DC/DC 15V 150W0RFQ
V24C12T150BFCONVERTER MOD DC/DC 12V 150W0RFQ
Technical Documents

Sorry, No Data.

Vicor Corporation MICRO (150W) series DC DC Converters are high-performance, high-efficiency, and cost-effective power solutions for a wide range of applications. These converters feature a wide input voltage range, high efficiency, and low output ripple. They are designed to provide reliable power conversion in a compact package. The MICRO series is ideal for applications such as industrial automation, medical, and communications. With its high power density, the MICRO series is the perfect choice for space-constrained applications.


Features


• High efficiency up to 95%

• Wide input voltage range of 9-36V

• Output voltage range of 0.6-5.5V

• Output current up to 30A

• Low profile design

• Remote On/Off control

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant


Applications


• Industrial automation

• Automotive

• Medical

• Telecom

• Networking

• Military

• Aerospace

• Robotics

• Renewable energy


Frequently Asked Questions

What are the Alternative Products of Vicor Corporation MICRO (150W) series DC DC Converters?

1. CUI Inc. VDC Series DC-DC Converters 2. XP Power ECP Series DC-DC Converters 3. Murata OKI-78SR Series DC-DC Converters 4. TDK-Lambda GEN Series DC-DC Converters 5. RECOM RACM Series DC-DC Converters 6. Mean Well SDR Series DC-DC Converters 7. Artesyn Embedded Technologies SDP Series DC-DC Converters 8. Cincon TR Series DC-DC Converters 9. Bel Power Solutions FLEX Series DC-DC Converters 10. Delta Electronics DPH Series DC-DC Converters

What are the differences between the types of Vicor Corporation MICRO (150W) series DC DC Converters?

The MICRO (150W) series DC DC Converters from Vicor Corporation come in three different types:  1. Standard: These are the most basic type of DC DC Converters, offering a wide range of input and output voltages, as well as a variety of features such as remote on/off, over-voltage protection, and short-circuit protection.  2. High Efficiency: These DC DC Converters offer higher efficiency than the standard models, allowing for more power to be delivered to the load. They also feature a wide range of input and output voltages, as well as a variety of features such as remote on/off, over-voltage protection, and short-circuit protection.  3. High Power Density: These DC DC Converters offer the highest power density of the three types, allowing for more power to be delivered to the load in a smaller form factor. They also feature a wide range of input and output voltages, as well as a variety of features such as remote on/off, over-voltage protection, and short-circuit protection.