web counter

Vicor Corporation VE-J00™ (25W) series DC DC Converters

Introduction, stock information and FAQs of VE-J00™ (25W) series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Vicor Corporation VE-J00™ (25W) series Off-board DC DC Converters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
VI-213-CW-F2CONVERTER MOD DC/DC 24V 100W0RFQ
VI-BWL-CV-F2CONVERTER MOD DC/DC 28V 150W0RFQ
VE-221-CW-F4CONVERTER MOD DC/DC 12V 100W777BUY
VI-BW4-CV-F2CONVERTER MOD DC/DC 48V 150W0RFQ
VI-BWL-CV-F1CONVERTER MOD DC/DC 28V 150W0RFQ
VI-JT3-EX-B1CONVERTER MOD DC/DC 24V 75W2693BUY
VI-21L-CW-F2CONVERTER MOD DC/DC 28V 100W0RFQ
VI-J40-EX-B1CONVERTER MOD DC/DC 5V 75W0RFQ
VI-JV4-CY-B1CONVERTER MOD DC/DC 48V 50W0RFQ
VI-J1L-CZ-B1CONVERTER MOD DC/DC 28V 25W2309BUY
VI-J40-EZ-B1CONVERTER MOD DC/DC 5V 25W0RFQ
VE-JVY-EZ-B1CONVERTER MOD DC/DC 3.3V 16.5W0RFQ
VE-J40-EZ-B1CONVERTER MOD DC/DC 5V 25W0RFQ
VI-JWL-CW-B1CONVERTER MOD DC/DC 28V 100W0RFQ
VI-212-CW-F2CONVERTER MOD DC/DC 15V 100W0RFQ
VI-J03-CX-B1CONVERTER MOD DC/DC 24V 75W0RFQ
VI-JV0-EY-B1CONVERTER MOD DC/DC 5V 50W0RFQ
VI-J0Y-CZ-B1CONVERTER MOD DC/DC 3.3V 16.5W0RFQ
VE-J0X-CZ-B1CONVERTER MOD DC/DC 5.2V 25W0RFQ
VE-J00-EY-B1CONVERTER MOD DC/DC 5V 50W0RFQ
Technical Documents

Description


Vicor Corporation's VE-J00™ (25W) series DC DC Converters are a family of high-efficiency, high-density, and low-profile DC-DC converters. These converters are designed to provide reliable, efficient, and cost-effective power conversion solutions for a wide range of applications. The VE-J00™ series offers a wide input voltage range of 4.5V to 14V, and a wide output voltage range of 0.6V to 5.5V. The converters are also designed to provide high efficiency, up to 94%, and low ripple and noise. The VE-J00™ series is also designed to be highly reliable, with a MTBF of over 1 million hours. The VE-J00™ series is also designed to be highly flexible, with a wide range of features and options, including remote on/off, remote sense, and output trim.



Features


• High efficiency up to 94%

• Wide input voltage range of 4.5V to 14V

• Output voltage range of 0.6V to 5.5V

• Output current up to 5A

• Low profile of 0.45”

• Low output ripple and noise

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant



Applications


• Industrial automation

• Automotive

• Medical

• Telecom

• Networking

• Instrumentation

• Power supplies

• Battery charging

• LED lighting

• Robotics


Frequently Asked Questions

What are the Alternative Products of Vicor Corporation VE-J00™ (25W) series DC DC Converters?

1. CUI Inc. VOF-25 Series DC-DC Converters 2. Murata OKI-78SR Series DC-DC Converters 3. TDK-Lambda GENESYS™ Series DC-DC Converters 4. XP Power ECL25 Series DC-DC Converters 5. RECOM RACM-25 Series DC-DC Converters 6. Mean Well SDR-25 Series DC-DC Converters 7. Artesyn Embedded Technologies SDP-25 Series DC-DC Converters 8. Cincon ECM25 Series DC-DC Converters 9. Bel Power Solutions SDP25 Series DC-DC Converters 10. Delta Electronics DPH25 Series DC-DC Converters

What are the differences between the types of Vicor Corporation VE-J00™ (25W) series DC DC Converters?

The VE-J00™ (25W) series DC DC Converters are available in three different types:  1. VE-J00™ (25W) Non-Isolated DC-DC Converters: These converters are designed to provide a regulated output voltage from an unregulated input voltage. They are ideal for applications that require a low-cost, low-power solution.  2. VE-J00™ (25W) Isolated DC-DC Converters: These converters are designed to provide a regulated output voltage from an unregulated input voltage while providing electrical isolation between the input and output. They are ideal for applications that require electrical isolation and/or higher power levels.  3. VE-J00™ (25W) High-Efficiency DC-DC Converters: These converters are designed to provide a regulated output voltage from an unregulated input voltage while providing high efficiency. They are ideal for applications that require high efficiency and/or higher power levels.