web counter

Vicor Corporation VI-J00™ (25W) series DC DC Converters

Introduction, stock information and FAQs of VI-J00™ (25W) series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Vicor Corporation VI-J00™ (25W) series Off-board DC DC Converters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MV036F120M010TRANSFORMER/CONVERT 12V 10A SMD0RFQ
B048F240T30DC DC CONVERTER 24V 300W0RFQ
P036F048T12ALREGULATOR PRM 48V OUT 120W SMD0RFQ
B384F120T30CONVERTER BUS BCM 12V 300W SMD0RFQ
BCM384F480T325A00CONVERTER BUS BCM 48V 325W SMD0RFQ
V048F060T040CURRENT MULTIPLIER 6V 40A SMD3RFQ
VTM48EF040T050A00CONVERT DC/DC VTM 4V 50A SMD0RFQ
IB050E096T40N1-00DC DC CONVERTER 9-15V 300W0RFQ
IB050E120T32N1-00DC DC CONVERTER 9-15V 300W0RFQ
BCM48BT040M200A00BCM BUS CONVERTER 4V 200W0RFQ
B048F480M30BCM BUS CONVERTER 48V 300W0RFQ
BCM48BT040T200A00V.I CHIP BCM BUS CONVERTER0RFQ
P048F048T24ALREGULATOR PRM 48V OUT 240W SMD0RFQ
B048F080T24BCM BUS CONVERTER 8V 240W15RFQ
B048T240T30BCM BUS CONVERTER 24V 300W0RFQ
BCM352T110T300A00HV BCM BUS CONVERT 11V 300W0RFQ
BCM48BF040M200A00V.I CHIP BCM BUS CONVERTER0RFQ
MV036T045M027DC DC CONVERTER 4.5V 120W0RFQ
IB050Q096T70N1-00DC DC CONVERTER 9-15V 750W0RFQ
P048T048T12ALV.I CHIP PRM REGULATOR 48V 120W0RFQ
Technical Documents

Description


Vicor Corporation's VI-J00™ (25W) series DC DC Converters are a family of high-efficiency, high-density, isolated DC-DC converters. These converters are designed to provide reliable, efficient power conversion in a wide range of applications. The VI-J00™ series offers a wide input voltage range, high efficiency, and a wide output voltage range. The VI-J00™ series is ideal for applications requiring high power density, low noise, and high efficiency. The VI-J00™ series is also designed to meet the stringent requirements of industrial, medical, and military applications.



Features


• High efficiency up to 94%

• Wide input voltage range of 9-36V

• Output voltage range of 0.6-5.5V

• Output current up to 5A

• Low profile of 0.4”

• Operating temperature range of -40°C to +85°C

• Over-temperature, over-voltage, and short-circuit protection

• RoHS compliant



Applications


• Industrial automation

• Automotive

• Medical

• Telecom

• Networking

• Aerospace

• Military

• Robotics

• Test and measurement


Frequently Asked Questions

What are the Alternative Products of Vicor Corporation VI-J00™ (25W) series DC DC Converters?

1. Vicor Corporation VI-J50™ (50W) series DC DC Converters 2. Vicor Corporation VI-J75™ (75W) series DC DC Converters 3. Vicor Corporation VI-J100™ (100W) series DC DC Converters 4. Vicor Corporation VI-J200™ (200W) series DC DC Converters 5. Vicor Corporation VI-J300™ (300W) series DC DC Converters 6. Vicor Corporation VI-J400™ (400W) series DC DC Converters 7. Vicor Corporation VI-J500™ (500W) series DC DC Converters 8. Vicor Corporation VI-J600™ (600W) series DC DC Converters 9. Vicor Corporation VI-J700™ (700W) series DC DC Converters 10. Vicor Corporation VI-J800™ (800W) series DC DC Converters

What are the differences between the types of Vicor Corporation VI-J00™ (25W) series DC DC Converters?

The VI-J00™ (25W) series DC DC Converters are available in three different types:  1. VI-J00™ Non-Isolated DC-DC Converters: These converters are designed to provide a regulated output voltage from an unregulated input voltage. They are ideal for applications where a regulated output voltage is required, but isolation is not necessary.  2. VI-J00™ Isolated DC-DC Converters: These converters are designed to provide a regulated output voltage from an unregulated input voltage, while also providing electrical isolation between the input and output. This type of converter is ideal for applications where electrical isolation is required, such as in medical or industrial applications.  3. VI-J00™ High-Efficiency DC-DC Converters: These converters are designed to provide a regulated output voltage from an unregulated input voltage, while also providing high efficiency. This type of converter is ideal for applications where efficiency is a priority, such as in battery-powered applications.