web counter

Xilinx Inc. CoolRunner II series CPLDs (Complex Programmable Logic Devices)

Introduction, stock information and FAQs of CoolRunner II series CPLDs

In this post, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Xilinx Inc.'s CoolRunner II series CPLDs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
XCR3032XL-5CS48CCPLD CoolRunner XPLA3 Family 750 Gates 32 Macro Cells 213MHz 0.35um (CMOS) Technology 3.3V 48-Pin CSBGA0RFQ
XC2C32A-6VQG44CIC CPLD 32MC 5.5NS 44VQFP990RFQ
XC2C64A-7QFG48CIC CPLD 64MC 6.7NS 48QFN495RFQ
XC2C64A-7VQG100IIC CPLD 64MC 6.7NS 100VQFP259RFQ
XCR3032XL-10VQG44CCPLD CoolRunner XPLA3 Family 750 Gates 32 Macro Cells 95MHz 0.35um (CMOS) Technology 3.3V 44-Pin VTQFP10006RFQ
XCR3256XL-12TQG144IIC CPLD 256MC 10.8NS 144TQFP941RFQ
XC2C256-7CPG132CIC CPLD 256MC 6.7NS 132BGA19RFQ
XC2C384-10PQG208CIC CPLD 384MC 9.2NS 208QFP677RFQ
XC2C256-6TQ144CIC CPLD 256MC 5.7NS 144QFP12RFQ
XCR3384XL-7PQ208CIC CPLD 384MC 7NS 208QFP677RFQ
XCR3384XL-12FTG256CCPLD CoolRunner XPLA3 Family 9K Gates 384 Macro Cells 83MHz 0.35um (CMOS) Technology 3.3V 256-Pin FTBGA0RFQ
XA2C384-11TQG144QIC CPLD 384MC 9.2NS 144TQFP233RFQ
XCR3384XL-12TQ144CCPLD CoolRunner XPLA3 Family 9K Gates 384 Macro Cells 83MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP2382RFQ
XCR3384XL-12PQG208ICPLD CoolRunner XPLA3 Family 9K Gates 384 Macro Cells 83MHz 0.35um (CMOS) Technology 3.3V 208-Pin PQFP2958RFQ
XCR3384XL-10TQ144CCPLD CoolRunner XPLA3 Family 9K Gates 384 Macro Cells 102MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP2RFQ
XCR3384XL-10FT256ICPLD CoolRunner XPLA3 Family 9K Gates 384 Macro Cells 102MHz 0.35um (CMOS) Technology 3.3V 256-Pin FTBGA2866RFQ
XCR3384XL-7FT256CIC CPLD 384MC 7NS 256BGA2165RFQ
XCR3384XL-10FG324ICPLD CoolRunner XPLA3 Family 9K Gates 384 Macro Cells 102MHz 0.35um (CMOS) Technology 3.3V 324-Pin F-BGA34RFQ
XCR3384XL-12PQ208IIC CPLD 384MC 10.8NS 208QFP0RFQ
XC2C384-10PQ208CIC CPLD 384MC 9.2NS 208QFP358RFQ
Technical Documents

Xilinx Inc. is a leading provider of programmable logic solutions, including the CoolRunner II series CPLDs (Complex Programmable Logic Devices). The CoolRunner II series CPLDs are designed to provide a cost-effective, low-power solution for a wide range of applications. They feature a wide range of features, including high-speed logic, low-power operation, and a wide range of I/O options. The CoolRunner II series CPLDs are ideal for applications such as automotive, industrial, and consumer electronics. With their low-power operation and wide range of features, the CoolRunner II series CPLDs are an ideal choice for designers looking for a cost-effective, low-power solution.


Features


1. Low power consumption: The CoolRunner II series CPLDs feature low static and dynamic power consumption, making them ideal for battery-powered applications.

2. High speed: The CoolRunner II series CPLDs feature fast performance, with speeds up to 200 MHz.

3. High density: The CoolRunner II series CPLDs feature up to 128 macrocells, allowing for more complex designs.

4. Low cost: The CoolRunner II series CPLDs are cost-effective, making them ideal for cost-sensitive applications.


Applications


1. Automotive: The CoolRunner II series CPLDs are used in automotive applications such as engine control, body control, and infotainment systems.

2. Industrial: The CoolRunner II series CPLDs are used in industrial applications such as motor control, factory automation, and process control.

3. Consumer: The CoolRunner II series CPLDs are used in consumer applications such as digital cameras, gaming consoles, and home appliances.

4. Medical: The CoolRunner II series CPLDs are used in medical applications such as patient monitoring, medical imaging, and drug delivery systems.


Frequently Asked Questions

What are the Alternative Products of Xilinx Inc. CoolRunner II series CPLDs (Complex Programmable Logic Devices)?

1. Altera MAX II CPLDs 2. Lattice MachXO2 CPLDs 3. Microchip PIC10F CPLDs 4. Atmel AT94K CPLDs 5. Cypress CY7C945 CPLDs 6. Actel IGLOO CPLDs 7. QuickLogic EOS S3 CPLDs 8. Silicon Labs EFM8 CPLDs 9. STMicroelectronics STM32 CPLDs 10. NXP LPC CPLDs

What are the differences between the types of Xilinx Inc. CoolRunner II series CPLDs (Complex Programmable Logic Devices)?

The main differences between the types of Xilinx Inc. CoolRunner II series CPLDs are the number of macrocells, the number of I/O pins, the number of user I/O pins, the number of dedicated I/O pins, the number of user I/O banks, the number of dedicated I/O banks, the number of user I/O registers, the number of dedicated I/O registers, the number of user I/O ports, the number of dedicated I/O ports, the number of user I/O blocks, the number of dedicated I/O blocks, the number of user I/O multiplexers, the number of dedicated I/O multiplexers, the number of user I/O flip-flops, the number of dedicated I/O flip-flops, the number of user I/O latches, the number of dedicated I/O latches, the number of user I/O counters, the number of dedicated I/O counters, the number of user I/O comparators, the number of dedicated I/O comparators, the number of user I/O timers, the number of dedicated I/O timers, the number of user I/O PWM generators, the number of dedicated I/O PWM generators, the number of user I/O pulse width modulators, the number of dedicated I/O pulse width modulators, the number of user I/O pulse width demodulators, the number of dedicated I/O pulse width demodulators, the number of user I/O pulse accumulators, the number of dedicated I/O pulse accumulators, the number of user I/O pulse dividers, the number of dedicated I/O pulse dividers, the number of user I/O pulse shapers, the number of dedicated I/O pulse shapers, the number of user I/O pulse stretchers, the number of