- By APPLICATIONS
- By CATRGORY
- By MANUFACTURERS
Littelfuse Inc. NANO²® 451 series fuses04 March 2023615Surface mount technology was used to create Nano2® SMF fuses, which are extremely tiny overhead line square fuses that are perfect for secondary circuit overcurrent protection applications. This article will introduce its features and applications.
Littelfuse Inc. PulseGuard® PGB series TVS diode04 March 2023343Electronic devices are protected from voltage transients and surges by the PulseGuard® PGB series TVS diode from Littelfuse Inc. This article will introduce some of its features and applications.
Analog Devices AD936x series RF transceiver ICs25 February 20231437This article provides a brief overview of the features and applications of Analog Devices Inc.'s AD936x family.
Analog Devices ADALM-PLUTO series Educational Kits25 February 20232280This article briefly introduces the features and applications of ADALM-PLUTO which is manufactured by Analog Devuces Inc.
STMicroelectronics STM32F4 series Microcontrollers27 July 20232448The STM32F4 family of microcontrollers by STMicroelectronics is a collection of highly integrated microcontrollers that can fulfill various application requirements. They are equipped with a 32-bit ARM Cortex-M4 processor that can run at a maximum clock frequency of 168 MHz.
NXP USA Inc. 4000B series Gates & Inverters12 April 2023349CMOS logic gates and inverters from the NXP USA Inc. 4000B series are a popular choice for numerous digital logic applications. These chips are built to provide a wide supply voltage range, low power consumption, good noise immunity, high input impedance, and Schmitt trigger inputs, which makes them the perfect option for virtually any digital logic application. This article introduce its features and applications.


Product
Brand
Articles
Tools