1-968855-1 alternative parts: 1-968050-1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Contact SKT Crimp ST Cable Mount Strip
Special Purpose Terminals
Lifecycle Status:
ACTIVE (Last Updated: 4 months ago)
Production (Last Updated: 5 days ago)
Factory Lead Time:
15 Weeks
25 Weeks, 6 Days
Mount:
Cable
Cable
Contact Materials:
Copper, Silver
Copper-Zinc
Packaging:
Tape & Reel (TR)
Tape and Reel
Series:
MCP 2.8
-
Published:
2005
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
ECCN Code:
EAR99
EAR99
Connector Type:
Connector, Crimp, PCB, Signal
-
Max Operating Temperature:
130°C
-
Min Operating Temperature:
-40°C
-
Gender:
Male
Pin (Male)
HTS Code:
8536.90.40.00
8536.90.40.00
MIL Conformance:
NO
-
DIN Conformance:
NO
-
IEC Conformance:
NO
-
Orientation:
Straight
-
Shielding:
Unshielded
-
Current Rating:
40A
-
Contact Finish:
Tin
-
Wire Gauge:
18-20 AWG
10-11(AWG)
ELV:
Compliant
Compliant
Connector Support Type:
CONNECTOR ACCESSORY
-
Wire Gauge (Max):
20 AWG
-
Wire Gauge (Min):
17 AWG
-
Sealable:
Yes
-
Contact Termination:
Crimp
-
Insulation Diameter:
2.1082 mm
5.2 mm
Pin or Socket:
Socket
-
Assembly Item Name:
CONTACT
-
Mating Tab Width:
2.794mm
-
Cable Entry-Max:
0.083 inch
-
Cable Entry-Min:
0.051 inch
-
Design Use:
POWER
-
Height:
4.4mm
-
Length:
20.5mm
28.5 mm
Contact Finish Thickness:
39.4μin 1.00μm
-
Tab Thickness:
800μm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Not Applicable
Not Applicable
Contact Plating:
-
Pre-Tin
Body Orientation:
-
Straight
Product Depth (mm):
-
7.3(mm)
Termination Method:
-
Crimp
Mounting Styles:
-
Cable
Rad Hardened:
-
No
Unit Weight:
-
0.040812 oz
Factory Pack QuantityFactory Pack Quantity:
-
1500
Wire Gauge Min:
-
11 AWG
Wire Gauge Max:
-
9 AWG
Manufacturer:
-
TE Connectivity
Brand:
-
TE Connectivity
Wire Gauge Range:
-
9 AWG to 11 AWG
RoHS:
-
Details
Manufacturer Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Rohs Code:
-
Yes
Manufacturer Part Number:
-
1-968050-1
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
TE CONNECTIVITY LTD
Risk Rank:
-
1.69
Manufacturer Series:
-
968050
Termination:
-
Crimp
Number of Positions:
-
-
Color:
-
-
Subcategory:
-
Automotive Connectors
Contact Type:
-
SIGNAL
Pitch:
-
-
Reach Compliance Code:
-
compliant
Termination Style:
-
Crimp
Contact Gender:
-
PIN
Brand Name:
-
AMP
Plating:
-
Tin
Wire/Cable Type:
-
Discrete
Accessory Type:
-
-
Terminal and Terminal Block Type:
-
TAB TERMINAL
Terminal Type:
-
Tab
Product Type:
-
Automotive Connectors
Wire/Cable Diameter:
-
5.2 mm
Shielded:
-
NO
Wire Cross Section:
-
6 mm2
Current Rating (Max):
-
40(A)
Insulated Wire Support:
-
Yes
Terminal Gender:
-
MALE
Product:
-
Terminals
Mounting Angle:
-
Straight
Product Category:
-
Automotive Connectors
Product Length (mm):
-
29.4(mm)
Product Height (mm):
-
6.85(mm)
1-968855-1

1-968855-1

TE Connectivity AMP Connectors