1-968855-1 alternative parts: 1-968882-2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Contact SKT Crimp ST Cable Mount Strip | Contact SKT Crimp ST Cable Mount Reel |
Lifecycle Status: | ACTIVE (Last Updated: 4 months ago) | - |
Factory Lead Time: | 15 Weeks | - |
Mount: | Cable | - |
Contact Materials: | Copper, Silver | Copper-Nickel-Silicon |
Packaging: | Tape & Reel (TR) | - |
Series: | MCP 2.8 | - |
Published: | 2005 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
ECCN Code: | EAR99 | - |
Connector Type: | Connector, Crimp, PCB, Signal | - |
Max Operating Temperature: | 130°C | - |
Min Operating Temperature: | -40°C | - |
Gender: | Male | Receptacle |
HTS Code: | 8536.90.40.00 | - |
MIL Conformance: | NO | - |
DIN Conformance: | NO | - |
IEC Conformance: | NO | - |
Orientation: | Straight | - |
Shielding: | Unshielded | - |
Current Rating: | 40A | - |
Contact Finish: | Tin | - |
Wire Gauge: | 18-20 AWG | - |
ELV: | Compliant | - |
Connector Support Type: | CONNECTOR ACCESSORY | - |
Wire Gauge (Max): | 20 AWG | - |
Wire Gauge (Min): | 17 AWG | - |
Sealable: | Yes | - |
Contact Termination: | Crimp | - |
Insulation Diameter: | 2.1082 mm | - |
Pin or Socket: | Socket | - |
Assembly Item Name: | CONTACT | - |
Mating Tab Width: | 2.794mm | - |
Cable Entry-Max: | 0.083 inch | - |
Cable Entry-Min: | 0.051 inch | - |
Design Use: | POWER | - |
Height: | 4.4mm | - |
Length: | 20.5mm | - |
Contact Finish Thickness: | 39.4μin 1.00μm | - |
Tab Thickness: | 800μm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Not Applicable | - |
Contact Plating: | - | Gold |
Mounting: | - | Cable Mount |
Wire Size: | - | 22 to 20, 26 AWG |
Termination Method: | - | Crimp |
Body Orientation: | - | Straight |
Operating Temperature: | - | -40 to 150 °C |
Shielded: | - | No |
Product Length: | - | 21 mm |
Plating Thickness: | - | 2 µm |

1-968855-1
TE Connectivity AMP ConnectorsUnited States