1-968855-1 alternative parts: 1-968857-1
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Contact SKT Crimp ST Cable Mount Strip | Contact SKT Crimp ST Cable Mount Strip |
Lifecycle Status: | ACTIVE (Last Updated: 4 months ago) | - |
Factory Lead Time: | 15 Weeks | 13 Weeks, 5 Days |
Mount: | Cable | - |
Contact Materials: | Copper, Silver | Copper-Nickel-Silicon |
Packaging: | Tape & Reel (TR) | Tape and Reel |
Series: | MCP 2.8 | AMP MCP 2.8 |
Published: | 2005 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
ECCN Code: | EAR99 | - |
Connector Type: | Connector, Crimp, PCB, Signal | - |
Max Operating Temperature: | 130°C | - |
Min Operating Temperature: | -40°C | - |
Gender: | Male | Receptacle |
HTS Code: | 8536.90.40.00 | - |
MIL Conformance: | NO | - |
DIN Conformance: | NO | - |
IEC Conformance: | NO | - |
Orientation: | Straight | - |
Shielding: | Unshielded | - |
Current Rating: | 40A | 22 A |
Contact Finish: | Tin | - |
Wire Gauge: | 18-20 AWG | 14-16(AWG) |
ELV: | Compliant | - |
Connector Support Type: | CONNECTOR ACCESSORY | CONNECTOR ACCESSORY |
Wire Gauge (Max): | 20 AWG | - |
Wire Gauge (Min): | 17 AWG | - |
Sealable: | Yes | - |
Contact Termination: | Crimp | - |
Insulation Diameter: | 2.1082 mm | - |
Pin or Socket: | Socket | - |
Assembly Item Name: | CONTACT | - |
Mating Tab Width: | 2.794mm | - |
Cable Entry-Max: | 0.083 inch | - |
Cable Entry-Min: | 0.051 inch | - |
Design Use: | POWER | - |
Height: | 4.4mm | - |
Length: | 20.5mm | - |
Contact Finish Thickness: | 39.4μin 1.00μm | - |
Tab Thickness: | 800μm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Not Applicable | - |
Contact Plating: | - | Pre-Tin |
Housing Material: | - | Not Required |
Manufacturer Part Number: | - | 314093 |
Manufacturer: | - | PILZ |
Body Orientation: | - | Straight |
Termination Method: | - | Crimp |
Wire Size: | - | 17 to 13, 17 AWG |
Mounting: | - | Cable Mount |
Number of Contact Rows: | - | Not Required |
Product Depth (mm): | - | 5(mm) |
Mounting Styles: | - | Cable |
Pitch (mm): | - | Not Required mm |
For Use With: | - | AMP MCP 2.8 Connector Housing |
Maximum Operating Temperature: | - | + 54 C |
Unit Weight: | - | 0.017708 oz |
Minimum Operating Temperature: | - | - 40 C |
Factory Pack QuantityFactory Pack Quantity: | - | 4000 |
Wire Gauge Min: | - | 15 AWG |
Wire Gauge Max: | - | 13 AWG |
Brand: | - | TE Connectivity / AMP |
Wire Gauge Range: | - | 13 AWG to 15 AWG |
RoHS: | - | Details |
Operating Temperature-Max: | - | 130 °C |
Rohs Code: | - | Yes |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | TE CONNECTIVITY LTD |
Risk Rank: | - | 1.64 |
Type: | - | Contact |
Number of Positions: | - | - |
Subcategory: | - | Automotive Connectors |
Contact Type: | - | SIGNAL |
Pitch: | - | - |
Reach Compliance Code: | - | compliant |
Termination Style: | - | Crimp |
Number of Contacts: | - | 1 POS |
Contact Gender: | - | SKT |
Housing Color: | - | Not Required |
Brand Name: | - | AMP |
Product Type: | - | Automotive Connectors |
Shielded: | - | No |
Current Rating (Max): | - | 22(A) |
Product: | - | Terminals |
Mounting Angle: | - | Straight |
Product Category: | - | Automotive Connectors |
Product Length: | - | 21.3 mm |
Product Length (mm): | - | 21.3(mm) |
Product Height (mm): | - | 5(mm) |

1-968855-1
TE Connectivity AMP ConnectorsUnited States