1-968855-1 alternative parts: 1-968855-2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Contact SKT Crimp ST Cable Mount Strip | Automotive Connectors MCP2 8 BU-KONT EDS |
Lifecycle Status: | ACTIVE (Last Updated: 4 months ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 15 Weeks | 7 Weeks |
Mount: | Cable | Cable |
Contact Materials: | Copper, Silver | Copper |
Packaging: | Tape & Reel (TR) | - |
Series: | MCP 2.8 | - |
Published: | 2005 | 2005 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
ECCN Code: | EAR99 | - |
Connector Type: | Connector, Crimp, PCB, Signal | Connector, PCB, Signal |
Max Operating Temperature: | 130°C | 150°C |
Min Operating Temperature: | -40°C | -40°C |
Gender: | Male | Female |
HTS Code: | 8536.90.40.00 | - |
MIL Conformance: | NO | - |
DIN Conformance: | NO | - |
IEC Conformance: | NO | - |
Orientation: | Straight | Straight |
Shielding: | Unshielded | Unshielded |
Current Rating: | 40A | 15A |
Contact Finish: | Tin | - |
Wire Gauge: | 18-20 AWG | - |
ELV: | Compliant | Compliant |
Connector Support Type: | CONNECTOR ACCESSORY | CONNECTOR ACCESSORY |
Wire Gauge (Max): | 20 AWG | 17 AWG |
Wire Gauge (Min): | 17 AWG | 20 AWG |
Sealable: | Yes | Yes |
Contact Termination: | Crimp | - |
Insulation Diameter: | 2.1082 mm | 2.1082 mm |
Pin or Socket: | Socket | - |
Assembly Item Name: | CONTACT | - |
Mating Tab Width: | 2.794mm | 2.794mm |
Cable Entry-Max: | 0.083 inch | - |
Cable Entry-Min: | 0.051 inch | - |
Design Use: | POWER | - |
Height: | 4.4mm | - |
Length: | 20.5mm | 21mm |
Contact Finish Thickness: | 39.4μin 1.00μm | - |
Tab Thickness: | 800μm | 800μm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Not Applicable | Not Applicable |
Contact Plating: | - | Gold |
Termination: | - | Crimp |

1-968855-1
TE Connectivity AMP ConnectorsUnited States