1-968855-1 alternative parts: 1-968851-1-CUT-TAPE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Contact SKT Crimp ST Cable Mount Strip
Contact SKT Crimp ST Cable Mount 14-16AWG T/R Automotive
Lifecycle Status:
ACTIVE (Last Updated: 4 months ago)
-
Factory Lead Time:
15 Weeks
-
Mount:
Cable
-
Contact Materials:
Copper, Silver
-
Packaging:
Tape & Reel (TR)
-
Series:
MCP 2.8
-
Published:
2005
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
ECCN Code:
EAR99
-
Connector Type:
Connector, Crimp, PCB, Signal
-
Max Operating Temperature:
130°C
-
Min Operating Temperature:
-40°C
-
Gender:
Male
-
HTS Code:
8536.90.40.00
-
MIL Conformance:
NO
-
DIN Conformance:
NO
-
IEC Conformance:
NO
-
Orientation:
Straight
-
Shielding:
Unshielded
-
Current Rating:
40A
-
Contact Finish:
Tin
-
Wire Gauge:
18-20 AWG
-
ELV:
Compliant
-
Connector Support Type:
CONNECTOR ACCESSORY
-
Wire Gauge (Max):
20 AWG
-
Wire Gauge (Min):
17 AWG
-
Sealable:
Yes
-
Contact Termination:
Crimp
-
Insulation Diameter:
2.1082 mm
-
Pin or Socket:
Socket
-
Assembly Item Name:
CONTACT
-
Mating Tab Width:
2.794mm
-
Cable Entry-Max:
0.083 inch
-
Cable Entry-Min:
0.051 inch
-
Design Use:
POWER
-
Height:
4.4mm
-
Length:
20.5mm
-
Contact Finish Thickness:
39.4μin 1.00μm
-
Tab Thickness:
800μm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Not Applicable
-
1-968855-1

1-968855-1

TE Connectivity AMP Connectors