1-968855-1 alternative parts: 1-968876-3

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Contact SKT Crimp ST Cable Mount Strip
Contact SKT Crimp ST Cable Mount Loose Piece
Lifecycle Status:
ACTIVE (Last Updated: 4 months ago)
-
Factory Lead Time:
15 Weeks
20 Weeks, 5 Days
Mount:
Cable
-
Contact Materials:
Copper, Silver
Copper-Nickel-Silicon
Packaging:
Tape & Reel (TR)
-
Series:
MCP 2.8
AMP MCP 2.8
Published:
2005
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
ECCN Code:
EAR99
-
Connector Type:
Connector, Crimp, PCB, Signal
Connector Headers and PCB Receptacles
Max Operating Temperature:
130°C
-
Min Operating Temperature:
-40°C
-
Gender:
Male
Receptacle
HTS Code:
8536.90.40.00
-
MIL Conformance:
NO
-
DIN Conformance:
NO
-
IEC Conformance:
NO
-
Orientation:
Straight
-
Shielding:
Unshielded
-
Current Rating:
40A
-
Contact Finish:
Tin
-
Wire Gauge:
18-20 AWG
-
ELV:
Compliant
-
Connector Support Type:
CONNECTOR ACCESSORY
CONNECTOR ACCESSORY
Wire Gauge (Max):
20 AWG
-
Wire Gauge (Min):
17 AWG
-
Sealable:
Yes
-
Contact Termination:
Crimp
-
Insulation Diameter:
2.1082 mm
-
Pin or Socket:
Socket
-
Assembly Item Name:
CONTACT
-
Mating Tab Width:
2.794mm
-
Cable Entry-Max:
0.083 inch
-
Cable Entry-Min:
0.051 inch
-
Design Use:
POWER
-
Height:
4.4mm
-
Length:
20.5mm
-
Contact Finish Thickness:
39.4μin 1.00μm
-
Tab Thickness:
800μm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Not Applicable
-
Contact Plating:
-
Silver
Body Orientation:
-
Straight
Termination Method:
-
Crimp
Wire Size:
-
17 to 13, 17 AWG
Mounting:
-
Cable Mount
For Use With:
-
AMP MCP 2.8 Connector Housing
Rohs Code:
-
Yes
Manufacturer Part Number:
-
1-968876-3
Manufacturer:
-
TE Connectivity
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
TE CONNECTIVITY LTD
Risk Rank:
-
1.66
Contact Type:
-
Signal
Reach Compliance Code:
-
compliant
Shielded:
-
No
Product Length:
-
21.3 mm
1-968855-1

1-968855-1

TE Connectivity AMP Connectors