1-968855-1 alternative parts: 1-968851-1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Contact SKT Crimp ST Cable Mount Strip
Contact SKT Crimp ST Cable Mount 14-16AWG T/R Automotive
Lifecycle Status:
ACTIVE (Last Updated: 4 months ago)
-
Factory Lead Time:
15 Weeks
15 Weeks
Mount:
Cable
-
Contact Materials:
Copper, Silver
Copper-Nickel-Silicon
Packaging:
Tape & Reel (TR)
Tape and Reel
Series:
MCP 2.8
AMP MCP 2.8
Published:
2005
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
ECCN Code:
EAR99
-
Connector Type:
Connector, Crimp, PCB, Signal
-
Max Operating Temperature:
130°C
-
Min Operating Temperature:
-40°C
-
Gender:
Male
F
HTS Code:
8536.90.40.00
-
MIL Conformance:
NO
-
DIN Conformance:
NO
-
IEC Conformance:
NO
-
Orientation:
Straight
-
Shielding:
Unshielded
-
Current Rating:
40A
22 A
Contact Finish:
Tin
-
Wire Gauge:
18-20 AWG
14-16(AWG)
ELV:
Compliant
-
Connector Support Type:
CONNECTOR ACCESSORY
CONNECTOR ACCESSORY
Wire Gauge (Max):
20 AWG
-
Wire Gauge (Min):
17 AWG
-
Sealable:
Yes
-
Contact Termination:
Crimp
-
Insulation Diameter:
2.1082 mm
-
Pin or Socket:
Socket
-
Assembly Item Name:
CONTACT
-
Mating Tab Width:
2.794mm
-
Cable Entry-Max:
0.083 inch
-
Cable Entry-Min:
0.051 inch
-
Design Use:
POWER
-
Height:
4.4mm
-
Length:
20.5mm
-
Contact Finish Thickness:
39.4μin 1.00μm
-
Tab Thickness:
800μm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Not Applicable
-
Contact Plating:
-
Pre-Tin
Termination Method:
-
Crimp
Mounting Styles:
-
Cable
Body Orientation:
-
Straight
Pitch (mm):
-
Not Required mm
Product Depth (mm):
-
4.6(mm)
Wire Size:
-
17 to 13, 17 AWG
Mounting:
-
Cable Mount
For Use With:
-
AMP MCP 2.8 Connector Housing
Maximum Operating Temperature:
-
+ 54 C
Unit Weight:
-
0.022328 oz
Minimum Operating Temperature:
-
- 40 C
Factory Pack QuantityFactory Pack Quantity:
-
3500
Wire Gauge Min:
-
15 AWG
Wire Gauge Max:
-
13 AWG
Manufacturer:
-
TE Connectivity
Brand:
-
TE Connectivity / AMP
Wire Gauge Range:
-
13 AWG to 15 AWG
RoHS:
-
Details
Rohs Code:
-
Yes
Manufacturer Part Number:
-
1-968851-1
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
TE CONNECTIVITY LTD
Risk Rank:
-
1.64
Manufacturer Series:
-
968851
Type:
-
Contact
Number of Positions:
-
-
Subcategory:
-
Automotive Connectors
Contact Type:
-
SIGNAL
Pitch:
-
-
Reach Compliance Code:
-
compliant
Termination Style:
-
Crimp
Number of Contacts:
-
1 POS
Contact Gender:
-
SKT
Brand Name:
-
AMP
Product Type:
-
Automotive Connectors
Shielded:
-
NO
Current Rating (Max):
-
22(A)
Product:
-
Terminals
Mounting Angle:
-
Straight
Product Category:
-
Automotive Connectors
Product Length:
-
20.5 mm
Product Length (mm):
-
20.5(mm)
Product Height (mm):
-
4.8(mm)
1-968855-1

1-968855-1

TE Connectivity AMP Connectors