1N4148WS-7-F alternative parts: 1N4148TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 75V 150MA SOD323
DIODE GEN PURP 100V 200MA DO35
Factory Lead Time:
17 Weeks
18 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
SC-76, SOD-323
DO-204AH, DO-35, Axial
Number of Pins:
2
2
Weight:
4.904468mg
4.535924g
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2012
2012
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
Max Operating Temperature:
150°C
175°C
Min Operating Temperature:
-65°C
-55°C
Additional Feature:
HIGH RELIABILITY
-
HTS Code:
8541.10.00.70
8541.10.00.70
Capacitance:
2pF
4pF
Power Rating:
200mW
-
Voltage - Rated DC:
75V
100V
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
WIRE
Peak Reflow Temperature (Cel):
260
-
Current Rating:
150mA
200mA
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
1N4148WS
1N4148
Pin Count:
2
-
Voltage:
75V
75V
Element Configuration:
Single
Single
Speed:
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Current:
2A
3A
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
1μA @ 75V
5μA @ 75V
Power Dissipation:
200mW
500mW
Output Current:
150mA
200mA
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
1V @ 10mA
Forward Current:
150mA
200mA
Operating Temperature - Junction:
-65°C~150°C
-65°C~175°C
Max Surge Current:
2A
4A
Forward Voltage:
1.25V
1V
Max Reverse Voltage (DC):
75V
100V
Average Rectified Current:
150mA
200mA
Reverse Recovery Time:
4 ns
4 ns
Peak Reverse Current:
1μA
5μA
Max Repetitive Reverse Voltage (Vrrm):
75V
100V
Capacitance @ Vr, F:
2pF @ 0V 1MHz
4pF @ 0V 1MHz
Peak Non-Repetitive Surge Current:
2A
4A
Max Forward Surge Current (Ifsm):
2A
1A
Recovery Time:
4 ns
4 ns
Height:
1mm
1.91mm
Length:
1.8mm
6.35mm
Width:
1.4mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 week ago)
Termination:
-
Axial
Max Power Dissipation:
-
500mW
Case Connection:
-
ISOLATED
Reverse Voltage:
-
100V
Outside Diameter:
-
1.85 mm
Max Junction Temperature (Tj):
-
175°C
1N4148WS-7-F

1N4148WS-7-F

(In Stock: 427302)

Diodes Incorporated