1N4148WS-7-F alternative parts: 1N4150UR-1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 75V 150MA SOD323
Diodes - General Purpose, Power, Switching Switching Diode
Factory Lead Time:
17 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
SC-76, SOD-323
-
Number of Pins:
2
-
Weight:
4.904468mg
-
Diode Element Material:
SILICON
-
Number of Elements:
1
-
Packaging:
Tape & Reel (TR)
Bulk
Published:
2012
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
ECCN Code:
EAR99
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-65°C
-
Additional Feature:
HIGH RELIABILITY
-
HTS Code:
8541.10.00.70
-
Capacitance:
2pF
-
Power Rating:
200mW
-
Voltage - Rated DC:
75V
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Current Rating:
150mA
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
1N4148WS
-
Pin Count:
2
-
Voltage:
75V
-
Element Configuration:
Single
-
Speed:
Small Signal =< 200mA (Io), Any Speed
-
Current:
2A
-
Diode Type:
Standard
-
Current - Reverse Leakage @ Vr:
1μA @ 75V
-
Power Dissipation:
200mW
-
Output Current:
150mA
-
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
-
Forward Current:
150mA
-
Operating Temperature - Junction:
-65°C~150°C
-
Max Surge Current:
2A
4 A
Forward Voltage:
1.25V
-
Max Reverse Voltage (DC):
75V
-
Average Rectified Current:
150mA
-
Reverse Recovery Time:
4 ns
-
Peak Reverse Current:
1μA
-
Max Repetitive Reverse Voltage (Vrrm):
75V
-
Capacitance @ Vr, F:
2pF @ 0V 1MHz
-
Peak Non-Repetitive Surge Current:
2A
-
Max Forward Surge Current (Ifsm):
2A
-
Recovery Time:
4 ns
4 ns
Height:
1mm
-
Length:
1.8mm
-
Width:
1.4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
RoHS:
-
N
Mounting Styles:
-
SMD/SMT
Peak Reverse Voltage:
-
50 V
If - Forward Current:
-
200 mA
Ir - Reverse Current:
-
0.1 uA
Minimum Operating Temperature:
-
- 65 C
Maximum Operating Temperature:
-
+ 175 C
Factory Pack QuantityFactory Pack Quantity:
-
1
Unit Weight:
-
0.012685 oz
Configuration:
-
Single
Product:
-
Switching Diodes
Vf - Forward Voltage:
-
1 V
1N4148WS-7-F

1N4148WS-7-F

(In Stock: 427302)

Diodes Incorporated