1N4148WS-7-F alternative parts: 1N4148WSF-7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 75V 150MA SOD323
DIODE GEN PURP 100V 250MA SOD323
Factory Lead Time:
17 Weeks
19 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-76, SOD-323
SC-90, SOD-323F
Number of Pins:
2
2
Weight:
4.904468mg
-
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2012
2016
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
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-65°C
-55°C
Additional Feature:
HIGH RELIABILITY
-
HTS Code:
8541.10.00.70
8541.10.00.70
Capacitance:
2pF
1.5pF
Power Rating:
200mW
-
Voltage - Rated DC:
75V
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
FLAT
Peak Reflow Temperature (Cel):
260
-
Current Rating:
150mA
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
1N4148WS
-
Pin Count:
2
-
Voltage:
75V
-
Element Configuration:
Single
Single
Speed:
Small Signal =< 200mA (Io), Any Speed
Fast Recovery =< 500ns, > 200mA (Io)
Current:
2A
-
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
1μA @ 75V
500nA @ 80V
Power Dissipation:
200mW
-
Output Current:
150mA
-
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
1.25V @ 150mA
Forward Current:
150mA
250mA
Operating Temperature - Junction:
-65°C~150°C
-65°C~150°C
Max Surge Current:
2A
-
Forward Voltage:
1.25V
-
Max Reverse Voltage (DC):
75V
100V
Average Rectified Current:
150mA
250mA
Reverse Recovery Time:
4 ns
4 ns
Peak Reverse Current:
1μA
500nA
Max Repetitive Reverse Voltage (Vrrm):
75V
100V
Capacitance @ Vr, F:
2pF @ 0V 1MHz
1.5pF @ 0V 1MHz
Peak Non-Repetitive Surge Current:
2A
4A
Max Forward Surge Current (Ifsm):
2A
500mA
Recovery Time:
4 ns
-
Height:
1mm
750μm
Length:
1.8mm
-
Width:
1.4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Power Dissipation (Max):
-
0.4W
Reverse Voltage:
-
100V
Max Junction Temperature (Tj):
-
150°C
1N4148WS-7-F

1N4148WS-7-F

(In Stock: 427302)

Diodes Incorporated