1N4148WS-7-F alternative parts: 1N4148WT-7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 75V 150MA SOD323
DIODE GEN PURP 80V 125MA SOD523
Factory Lead Time:
17 Weeks
19 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-76, SOD-323
SC-79, SOD-523
Number of Pins:
2
2
Weight:
4.904468mg
992.233309μg
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2012
2014
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
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-65°C
-65°C
Additional Feature:
HIGH RELIABILITY
HIGH RELIABILITY
HTS Code:
8541.10.00.70
8541.10.00.70
Capacitance:
2pF
2pF
Power Rating:
200mW
150mW
Voltage - Rated DC:
75V
80V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
FLAT
Peak Reflow Temperature (Cel):
260
260
Current Rating:
150mA
125mA
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
1N4148WS
1N4148WT
Pin Count:
2
2
Voltage:
75V
-
Element Configuration:
Single
Single
Speed:
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Current:
2A
-
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
1μA @ 75V
1μA @ 75V
Power Dissipation:
200mW
150mW
Output Current:
150mA
125mA
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
1V @ 50mA
Forward Current:
150mA
125mA
Operating Temperature - Junction:
-65°C~150°C
-65°C~150°C
Max Surge Current:
2A
2A
Forward Voltage:
1.25V
1.25V
Max Reverse Voltage (DC):
75V
80V
Average Rectified Current:
150mA
125mA
Reverse Recovery Time:
4 ns
4 ns
Peak Reverse Current:
1μA
1μA
Max Repetitive Reverse Voltage (Vrrm):
75V
100V
Capacitance @ Vr, F:
2pF @ 0V 1MHz
2pF @ 0V 1MHz
Peak Non-Repetitive Surge Current:
2A
2A
Max Forward Surge Current (Ifsm):
2A
2A
Recovery Time:
4 ns
4 ns
Height:
1mm
650μm
Length:
1.8mm
900μm
Width:
1.4mm
1.3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
1N4148WS-7-F

1N4148WS-7-F

(In Stock: 427302)

Diodes Incorporated